Status: | Active |
---|---|
Series: | ATTINY406 |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
16,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
10,655
in stock
|
Buy Now | |
Microchip Technology
from US$0.52
|
8,000
in stock
|
Buy Now | |
element14
from US$0.68
|
5,940
in stock
|
Buy Now | |
Farnell
from US$0.62
|
5,940
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
135 instructions |
Hardware multiplier |
Ultra Low Power (ULP) |
Idle |
Standby |
Power Down |
6 Channels Event System |
Configurable Custom Logic (CCL) |
12 Channel 10-bit ADC with Voltage Reference |
Comparators |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
Operation Voltage: 1.8V – 5.5V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (6000) |
Data Sheets |
---|
ATtiny202/204/402/404/406 Automotive tinyAVR 0-series |
ATtiny202/204/402/404/406 Data Sheet |
Errata |
---|
ATtiny202/204/402/404/406 Automotive Silicon Errata and Data Sheet Clarification |
ATtiny202/204/402/404/406 Silicon Errata and Datasheet Clarifications |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0191 |
Shipping Weight (kg) | 0.116667 |
Lead Count | 20 |
Package Type | VQFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
8bit AVR ATTINY406 - QFN20 | RS |
20Mhz, 4Kb, Qfn20, Ind 125C, Green, T&r 20 Vqfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip ATTINY406-MFR | Newark Electronics |
125C, Green, 20MHz, QFN20, T&R | Microchip Technology |
MCU, 8BIT, 16MHZ, VQFN-EP-20 | element14 |
ATtiny Series 4 KB Flash 256 B RAM 20 MHz 8-Bit Microcontroller - VQFN-20 | Future Electronics |
MCU 8-Bit ATTINY406 AVR RISC 4KB Flash 2.7V to 5.5V 20-Pin VQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATTINY406-MFR?
Additional datasheets, footprints and schematics for ATTINY406-MFR are listed on our Part Details page. You can also find images and similar parts to ATTINY406-MFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY406-MFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY406-MFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY406-MFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY406-MFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY406-MFR have stock available?
Authorised distributors including RS, Newark Electronics, Microchip Technology, element14 and Farnell have stock available or on a lead time for ATTINY406-MFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY406-MFR often in real-time on the comparison pages.
What if I can't find stock of ATTINY406-MFR?
You can fill out our help required form which you can use to request a quote for ATTINY406-MFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.