Status: | Active |
---|---|
Series: | ATTINY28 |
RoHS: | Compliant |
By accessing two independent registers in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 2 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | No |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (14) |
Legacy Collaterals |
---|
Microprocessor or Microcontroller |
Reference Manuals |
---|
AVR Instruction Set Manual |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Next-Generation IDE: Maximizing IP Reuse |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 4Mhz, Dip-28 Rohs Compliant: Yes |Microchip ATTINY28L-4PU | Newark Electronics |
MCU, 8BIT, 4MHZ, DIP-28 | element14 |
Where can I find additional details, specifications and documents for a ATTINY28L-4PU?
Additional datasheets, footprints and schematics for ATTINY28L-4PU are listed on our Part Details page. You can also find images and similar parts to ATTINY28L-4PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY28L-4PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY28L-4PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY28L-4PU fall under?
The ATTINY28L-4PU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATTINY28L-4PU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY28L-4PU you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY28L-4PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY28L-4PU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ATTINY28L-4PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY28L-4PU often in real-time on the comparison pages.
What if I can't find stock of ATTINY28L-4PU?
You can fill out our help required form which you can use to request a quote for ATTINY28L-4PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.