ATTINY25-20PU Microcontrollers - MCU by Microchip Technology

Status: Active
Series: ATtiny25
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 2 KB ISP Flash memory, 128B EEPROM, 128B SRAM, six general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter with compare modes, one 8-bit high-speed timer/counter, universal serial interface (USI), internal and external interrupts, 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.

Functional Safety:
This product is recommended for safety critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report, can be provided on request. Contact your local Microchip sales office or your distributor for more information.

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for RS
RS
from US$1.40
910
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.14
3,600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.27
1,412
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.36
1,412
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.08
1,095
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.20
550
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.78
485
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.33
282
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.61
140
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.50
-
Buy Now
Logo for element14
element14
from US$1.55
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Program Memory Type Flash
Program Memory Size (KB) 2
CPU Speed (MIPS/DMIPS) 20
Data EEPROM (bytes) 128
Capture/Compare/PWM (CCP) 0
Max 8 Bit Digital Timers 2
Number of ADCs 0
Diff ADC Inputs 2
ADC Channels 4
Max ADC Resolution (bits) 10
Number of Comparators 1
Temp. Range Min. -40
Temp. Range Max. 105
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 8
Low Power No
Pins | Packaging 8 | PDIP
Temp Range -40C to +85C
Packing Media Tube (50)

Resources


Application Notes
AN_2585 - AVR151: Setup and use of the SPI on tinyAVR and megaAVR devices
AN_2561 - AVR310: Using the USI Module as a I2C Master
AN_1497 - AVR035: Efficient C Coding for 8-bit AVR microcontrollers
AN_1619 - AVR040: EMC Design Considerations
AN_2505 - AVR130: Using the timers on tinyAVR and megaAVR devices
AN_2590 - AVR501: Migrating from ATtiny15 to ATtiny25
AN_2594 - AVR503: Migrating from AT90S/LS2323 or AT90S/LS2343 to ATtiny25
AN_2508 - AVR182: Zero Cross Detector
AN_1232 - AVR240: 4x4 Keypad-Wake Up on Keypress on tinyAVR and megaAVR devices
AN3320 - AVR318: Dallas 1-Wire Master on tinyAVR and megaAVR
AN2665 - Interfacing AVR Microcontrollers with Serial memories
AN_2560 - AVR312: Using the USI Module as a I2C Slave
AN_0932 - AVR100: Accessing the EEPROM on tinyAVR and megaAVR devices
AN_8469 - AVR1201: Using External Interrupts for tinyAVR Devices
AN_2558 - AVR221: Discrete PID Controller on tinyAVR and megaAVR Devices
AN_42055 - AT1886: Mixing Assembly and C with AVRGCC
AN_1231 - AVR242: Multiplexing LED Drive & a 4x4 Keypad on tinyAVR and megaAVR devices
AN_0941 - AVR304: Half Duplex Interrupt Driven Software UART on tinyAVR and megaAVR devices
AN2537 - AVR125: ADC of tinyAVR in Single Ended Mode
AN2519 - AVR Microcontroller Hardware Design Considerations
AN_8003 - AVR121: Enhancing ADC resolution by oversampling
AN_8014 - AVR135: Using Timer Capture to Measure PWM Duty Cycle on tinyAVR and megaAVR devices
AN_0953 - AVR401: 8-Bit Precision A/D Converter using Analog Comp. on tinyAVR and megaAVR devices
AN_8108 - AVR122: Calibration of the AVR`s Internal Temperature Reference
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN_2582 - AVR319: Using the USI module for SPI communication on tinyAVR and megaAVR devices
AN_2551 - AVR132: Using the Enhanced Watchdog Timer
AN_2559 - AVR120: Characterization and Calibration of the ADC on an AVR
AN_8453 - AVR4027: Tips and Tricks to Optimize Your C Code for 8-bit AVR Microcontrollers
AN_8365 - AVR205: Frequency measurement made easy with tinyAVR and megaAVR
AN_1234 - AVR034: Mixing C and Assembly Code with IAR Embedded Workbench for 8-bit AVR microcontrollers
AN_2532 - AVR243: Matrix Keyboard Decoder on tinyAVR and megaAVR devices
AN2648 - Selecting and Testing 32 KHz Crystal Oscillators for AVR Microcontrollers
AN_8349 - AVR4013: picoPower Basics
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_42787 - AVR42787: AVR Software User Guide
AN_2527 - AVR223: Digital Filters on tinyAVR and megaAVR devices
AN2447 - Measure VCC/Battery Voltage Without Using I/O Pin on tinyAVR and megaAVR
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production

Board Design Files
ATtiny25 IBIS Model




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.4867
Shipping Weight (kg) 0.9
Lead Count 8
Package Type PDIP
Package Width or Size .300in
Soldering Composition Matte Tin

Alternative Descriptions

Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Dip-8 | Newark Electronics
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, DIP-8 | Farnell
20MHZ, PDIP, IND TEMP, GREEN, 5V | Microchip Technology
Microcontroller AVR, 2KB FLASH, 128B EE | RS
Microcontroller, 20MHZ, PDIP, IND TEMP, Green, 5V, 8-bit AVR, 2/4/8K flash | Microchip Technology Inc. ATTINY25-20PU | RS Americas
Microchip AVR RISC Microcontroller AVR 20MHz 2KB / 128B PDIP-8 Flash 2KB PDIP | Distrelec
IC: AVR microcontroller | Transfer Multisort Elektronik
MC 8bit 2,7V 2kB Flash 20MHz DIP8 | Schukat Electronic
ATtiny Series 2 KB Flash 128 B SRAM 20 MHz 8-Bit Microcontroller - DIP-8 | Future Electronics
MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 8-Pin PDIP | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATTINY25-20PU?

Additional datasheets, footprints and schematics for ATTINY25-20PU are listed on our Part Details page. You can also find images and similar parts to ATTINY25-20PU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATTINY25-20PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY25-20PU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATTINY25-20PU fall under?

The ATTINY25-20PU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to ATTINY25-20PU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY25-20PU you can contact the distributor directly for product support, shipping queries etc.

Is the ATTINY25-20PU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATTINY25-20PU have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Farnell, Microchip Technology and RS have stock available or on a lead time for ATTINY25-20PU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATTINY25-20PU often in real-time on the comparison pages.

What if I can't find stock of ATTINY25-20PU?

You can fill out our help required form which you can use to request a quote for ATTINY25-20PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay