Status: | Active |
---|---|
Series: | ATtiny167 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
180
in stock
|
Buy Now | |
Microchip Technology
from US$1.42
|
3,199
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
407
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.56
|
72
in stock
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
Farnell
from US$1.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 512 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
Diff ADC Inputs | 8 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (37) |
Legacy Collaterals |
---|
Microprocessor or Microcontroller |
Reference Manuals |
---|
AVR Instruction Set Manual |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Next-Generation IDE: Maximizing IP Reuse |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.973684 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
16MHz, 20 LEAD SOIC, Ind.Grade, Green | Microchip Technology |
MCU 8-Bit AVR 16KB Flash 2.5/3.3/5V | RS |
IC: AVR microcontroller | Transfer Multisort Elektronik |
MCU 8-bit ATtiny AVR RISC 16KB Flash 2.5V/3.3V/5V 20-Pin SOIC W | Avnet America |
MCU, 8BIT, AVR, 16K FLASH, 20SOIC | Farnell |
Where can I find additional details, specifications and documents for a ATTINY167-SU?
Additional datasheets, footprints and schematics for ATTINY167-SU are listed on our Part Details page. You can also find images and similar parts to ATTINY167-SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY167-SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY167-SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY167-SU you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY167-SU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY167-SU have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for ATTINY167-SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY167-SU often in real-time on the comparison pages.
What if I can't find stock of ATTINY167-SU?
You can fill out our help required form which you can use to request a quote for ATTINY167-SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.