Status: | Active |
---|---|
Series: | ATTINY1616 |
RoHS: | Compliant |
The ATtiny1616 is a microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz, and with 16 KB Flash, 2 KB SRAM, and 128B of EEPROM in a 20-pin package. The series uses the latest Core Independent Peripherals with low-power features, including Event System, intelligent analog and advanced peripherals. The integrated QTouch® peripheral touch controller supports capacitive touch interfaces with proximity sensing and a driven shield.
Functional SafetyPrices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
5,610
in stock
|
Buy Now | |
Microchip Technology
from US$0.65
|
2,233,759
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
element14
from US$0.78
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
12 Channel 10-bit ADC with Voltage Reference |
Peripheral Touch Controller (PTC) |
8-bit Digital to Analog Converter (DAC) |
Comparators |
Configurable Custom Logic (CCL) |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
12 channels self-capacitance |
36 mutual-capacitance buttons supported |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 2 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | Yes |
Pins | Packaging | 20 | VQFN |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (6000) |
Errata |
---|
ATtiny1614/1616/1617 Silicon Errata and Data Sheet Clarifications |
ATtiny1614/1616/1617 Automotive Silicon Errata and Data Sheet Clarifications |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0191 |
Shipping Weight (kg) | 0.116667 |
Lead Count | 20 |
Package Type | VQFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
20MHz, QFN, High Grade (105C), Green | Microchip Technology |
MCU AVR 8-Bit 16KB Prog VQFN-20 | RS |
20Mhz, 16Kb, Qfn20, Ind 105C, Green, T&r 20 Vqfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip ATTINY1616-MNR | Newark Electronics |
IC MCU 8BIT 16KB FLASH 20VQFN | Future Electronics |
20MHZ, QFN, 85C, GREEN | Avnet America |
MCU, 8BIT, AVR, 20MHZ, QFN-20 | element14 |
Where can I find additional details, specifications and documents for a ATTINY1616-MNR?
Additional datasheets, footprints and schematics for ATTINY1616-MNR are listed on our Part Details page. You can also find images and similar parts to ATTINY1616-MNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY1616-MNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY1616-MNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY1616-MNR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY1616-MNR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY1616-MNR have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ATTINY1616-MNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY1616-MNR often in real-time on the comparison pages.
What if I can't find stock of ATTINY1616-MNR?
You can fill out our help required form which you can use to request a quote for ATTINY1616-MNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.