Status: | Active |
---|---|
Series: | ATTINY1607 |
RoHS: | Compliant |
The ATtiny1607 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and 16 KB Flash, 1 KB SRAM, and 256B of EEPROM in a 24-pin package. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features, and advanced peripherals.
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.80
|
17,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.52
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Farnell
from US$0.93
|
-
|
Buy Now |
135 instructions |
Hardware multiplier |
Ultra Low Power (ULP) |
Idle |
Standby |
Power Down |
3 Channels Event System |
Configurable Custom Logic (CCL) |
12 Channel 10-bit ADC with Voltage Reference |
Comparators |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
Operation Voltage: 1.8V – 5.5V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 24 |
Low Power | No |
Pins | Packaging | 24 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (6000) |
Data Sheets |
---|
ATtiny804/806/807/1604/1606/1607 Data Sheet |
Board Design Files |
---|
ATtiny1607 IBIS Model |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0414 |
Shipping Weight (kg) | 0.138333 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
16kB, 0-series, QFN24, 125C, Green, T&R | Microchip Technology |
IC: AVR microcontroller | Transfer Multisort Elektronik |
MCU, 20MHz, 16KB, VQFN24, Ind 125C, Gree | RS |
20Mhz, 16Kb, Vqfn24, Ind 125C, Green, T&r 24 Vqfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip ATTINY1607-MFR | Newark Electronics |
20MHz, 16KB, VQFN24, Ind 125C, Green, TR | Future Electronics |
MCU 8-Bit ATTINY1607 AVR RISC 16KB Flash 2.7V to 5.5V 24-Pin VQFN T/R | Avnet America |
MCU, 8BIT, 20MHZ, VQFN-EP-24 | element14 |
Where can I find additional details, specifications and documents for a ATTINY1607-MFR?
Additional datasheets, footprints and schematics for ATTINY1607-MFR are listed on our Part Details page. You can also find images and similar parts to ATTINY1607-MFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY1607-MFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY1607-MFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY1607-MFR fall under?
The ATTINY1607-MFR is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATTINY1607-MFR when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY1607-MFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY1607-MFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY1607-MFR have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ATTINY1607-MFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY1607-MFR often in real-time on the comparison pages.
What if I can't find stock of ATTINY1607-MFR?
You can fill out our help required form which you can use to request a quote for ATTINY1607-MFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.