ATTINY13A-MMU Microcontrollers - MCU by Microchip Technology

Status: Active
Series: ATtiny13A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip picoPower® 8-bit AVR® RISC-based microcontroller features 1 KB of ISP Flash, 64B EEPROM, 64B SRAM, 32B register file, and 4-channel 10-bit A/D converter. The device achieves up to 20 MIPS throughput at 20 MHz at 1.8-5.5V operation.

By executing powerful instructions in a single clock cycle, the ATtiny13A achieves throughputs approaching one MIPS per MHz allowing you to optimize power consumption versus processing speed.

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for RS
RS
from US$0.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.02
2,527
in stock
Buy Now
Logo for element14
element14
from US$0.86
2,527
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.80
2,527
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.05
980
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.73
193
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
9,310
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.88
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.01
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Program Memory Type Flash
Program Memory Size (KB) 1
CPU Speed (MIPS/DMIPS) 20
Data EEPROM (bytes) 64
Capture/Compare/PWM (CCP) 0
Max 8 Bit Digital Timers 1
Number of ADCs 0
ADC Channels 4
Max ADC Resolution (bits) 10
Number of Comparators 1
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 8
Low Power Yes
Pins | Packaging 10 | VDFN
Temp Range -40C to +85C
Packing Media Tray (490)

Resources



Application Notes
AN_1497 - AVR035: Efficient C Coding for 8-bit AVR microcontrollers
AN_1619 - AVR040: EMC Design Considerations
AN_2563 - AVR054: Run-time calibration of the internal RC oscillator via the UART
AN_2505 - AVR130: Using the timers on tinyAVR and megaAVR devices
AN_2508 - AVR182: Zero Cross Detector
AN_1232 - AVR240: 4x4 Keypad-Wake Up on Keypress on tinyAVR and megaAVR devices
AN3320 - AVR318: Dallas 1-Wire Master on tinyAVR and megaAVR
AN2665 - Interfacing AVR Microcontrollers with Serial memories
AN_0932 - AVR100: Accessing the EEPROM on tinyAVR and megaAVR devices
AN_8469 - AVR1201: Using External Interrupts for tinyAVR Devices
AN_2558 - AVR221: Discrete PID Controller on tinyAVR and megaAVR Devices
AN_42055 - AT1886: Mixing Assembly and C with AVRGCC
AN_2557 - AVR303: SPI-UART Gateway on tinyAVR and megaAVR devices
AN_1231 - AVR242: Multiplexing LED Drive & a 4x4 Keypad on tinyAVR and megaAVR devices
AN_0941 - AVR304: Half Duplex Interrupt Driven Software UART on tinyAVR and megaAVR devices
AN_1456 - AVR335: Digital Sound Recorder with tinyAVR or megaAVR and DataFlash
AN2537 - AVR125: ADC of tinyAVR in Single Ended Mode
AN_2555 - AVR053: Calibration of the internal RC oscillator
AN_1451 - AVR306: Using the AVR UART in C on tinyAVR and megaAVR devices
AN2519 - AVR Microcontroller Hardware Design Considerations
AN_8003 - AVR121: Enhancing ADC resolution by oversampling
AN_8014 - AVR135: Using Timer Capture to Measure PWM Duty Cycle on tinyAVR and megaAVR devices
AN_0942 - AVR400: Low Cost A/D Converter using Analog Comp. on tinyAVR and megaAVR devices
AN_0953 - AVR401: 8-Bit Precision A/D Converter using Analog Comp. on tinyAVR and megaAVR devices
AN_8108 - AVR122: Calibration of the AVR`s Internal Temperature Reference
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN_42010 - AVR156: TWI Master Bit Bang Driver
AN_8157 - AVR520: Migrating from ATtiny13 to ATtiny13A
AN_2551 - AVR132: Using the Enhanced Watchdog Timer
AN_2559 - AVR120: Characterization and Calibration of the ADC on an AVR
AN_8453 - AVR4027: Tips and Tricks to Optimize Your C Code for 8-bit AVR Microcontrollers
AN_4297 - AVR092: Migrating from ATtiny11/12 to ATtiny13
AN_8380 - AVR290: Avoid Clock Stretch with tinyAVR
AN_8365 - AVR205: Frequency measurement made easy with tinyAVR and megaAVR
AN_1234 - AVR034: Mixing C and Assembly Code with IAR Embedded Workbench for 8-bit AVR microcontrollers
AN_2532 - AVR243: Matrix Keyboard Decoder on tinyAVR and megaAVR devices
AN2648 - Selecting and Testing 32 KHz Crystal Oscillators for AVR Microcontrollers
AN_8349 - AVR4013: picoPower Basics
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_42787 - AVR42787: AVR Software User Guide
AN_8005 - AVR442: PC Fan Control using ATtiny13
AN_2527 - AVR223: Digital Filters on tinyAVR and megaAVR devices
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production

Board Design Files
ATtiny13 IBIS Model




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0241
Shipping Weight (kg) 0.22449
Lead Count 10
Package Type VDFN
Package Width or Size 3x3x1mm
Soldering Composition Matte Tin

Alternative Descriptions

Mcu, 8Bit, Attiny, 20Mhz, Mlf-10 | Newark Electronics
MCU, 8BIT, ATTINY, 20MHZ, MLF-10 | element14
MC 8bit 1,8V 1kB Flash 20MHz MLF10 | Schukat Electronic
WQFN/MLF, Ind Temp, Green | Microchip Technology
MCU 8-bit ATtiny AVR RISC 1KB Flash 2.5V/3.3V/5V 10-Pin MLF EP | EBV Elektronik
MCU 8-Bit AVR 1KB Flash 2.5/3.3/5V | RS
ATtiny Series 1 KB Flash 64 B SRAM 20 MHz 8-Bit Microcontroller - DFN-10 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATTINY13A-MMU?

Additional datasheets, footprints and schematics for ATTINY13A-MMU are listed on our Part Details page. You can also find images and similar parts to ATTINY13A-MMU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATTINY13A-MMU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY13A-MMU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATTINY13A-MMU fall under?

The ATTINY13A-MMU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to ATTINY13A-MMU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY13A-MMU you can contact the distributor directly for product support, shipping queries etc.

Is the ATTINY13A-MMU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATTINY13A-MMU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Microchip Technology have stock available or on a lead time for ATTINY13A-MMU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATTINY13A-MMU often in real-time on the comparison pages.

What if I can't find stock of ATTINY13A-MMU?

You can fill out our help required form which you can use to request a quote for ATTINY13A-MMU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay