Status: | Unknown |
---|---|
Series: | Altistart U01 Series |
RoHS: | Unknown |
Supply Voltage Min | 200V |
---|---|
Supply Voltage Max | 480V |
No. of Phases | Three Phase |
Power Rating | 11kW |
Current Rating | 22A |
Product Range | Altistart U01 Series |
SOFT START - SOFT STOP ALTISTART 22A | RS |
Soft Start, 22A, 7.5HP@230VAC, 15.0HP@460VAC, Altistart ATS01 Series | Schneider Electric ATSU01N222LT | RS Americas |
Motor Starter, 3-Ph, 22A, 480V | Newark Electronics |
MOTOR STARTER, 3-PH, 22A, 480V | Farnell |
Where can I find additional details, specifications and documents for a ATSU01N222LT?
Additional datasheets, footprints and schematics for ATSU01N222LT are listed on our Part Details page. You can also find images and similar parts to ATSU01N222LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSU01N222LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSU01N222LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSU01N222LT fall under?
The ATSU01N222LT is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to ATSU01N222LT when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSU01N222LT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSU01N222LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSU01N222LT have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for ATSU01N222LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSU01N222LT often in real-time on the comparison pages.
What if I can't find stock of ATSU01N222LT?
You can fill out our help required form which you can use to request a quote for ATSU01N222LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.