Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Starter Type | Soft Starter |
---|---|
Power Rating | 4kW |
No. of Phases | Three Phase |
Current Rating | 9A |
Supply Voltage Min | 200VAC |
Supply Voltage Max | 480VAC |
IP / NEMA Rating | IP20 |
RoHS Compliant | Yes |
Electric 9A Soft Starter, IP20, 4 kW, 200, 480 V, ATSU01 Series | Schneider Electric ATSU01N209LT | RS Americas |
SOFT START - SOFT STOP ALTISTART 9A | RS |
Motor Starter, 3Phase, 5Hp, 480V | Newark Electronics |
MOTOR STARTER, 3-PH, 9A, 480V | Farnell |
Where can I find additional details, specifications and documents for a ATSU01N209LT?
Additional datasheets, footprints and schematics for ATSU01N209LT are listed on our Part Details page. You can also find images and similar parts to ATSU01N209LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSU01N209LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSU01N209LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSU01N209LT fall under?
The ATSU01N209LT is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to ATSU01N209LT when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSU01N209LT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSU01N209LT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATSU01N209LT have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for ATSU01N209LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSU01N209LT often in real-time on the comparison pages.
What if I can't find stock of ATSU01N209LT?
You can fill out our help required form which you can use to request a quote for ATSU01N209LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.