Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$135.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$136.06
|
No stock
|
Buy Now | |
Microchip Technology
from US$135.34
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$140.75
|
-
|
Buy Now | |
Future Electronics
from US$142.10
|
-
|
Buy Now | |
Avnet America
from US$135.34
|
-
|
Buy Now | |
element14
from US$142.38
|
-
|
Buy Now | |
Richardson RFPD
from US$147.47
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | AVR |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | STK600 Starter Kit and Development System |
Kit Contents | Socket Card PCB Assembly |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Socket Card |
Features | Low Cost Solution to Support Upcoming Devices as the Socket is the Cost Driving Factor |
Pitch Spacing | 0.8mm |
Generic socketcard (STK600-TQFP44) for devices in TQFP44 package - 0.8 Pitch - 1 | Microchip Technology |
Silicon Manufacturer:Microchip | Newark Electronics |
TQFP-44 Socket Card Adapter for Atmel STK600 Starter Kit | Future Electronics |
Generic Socket Card for Devices in TQFP 44-Pin Package, 0.8 Pitch | Avnet America |
CARD, ATSTK600, 0.8MM PITCH, 44QFP | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSTK600-SC06?
Additional datasheets, footprints and schematics for ATSTK600-SC06 are listed on our Part Details page. You can also find images and similar parts to ATSTK600-SC06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSTK600-SC06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSTK600-SC06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSTK600-SC06 fall under?
The ATSTK600-SC06 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATSTK600-SC06 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSTK600-SC06 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSTK600-SC06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSTK600-SC06 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ATSTK600-SC06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSTK600-SC06 often in real-time on the comparison pages.
What if I can't find stock of ATSTK600-SC06?
You can fill out our help required form which you can use to request a quote for ATSTK600-SC06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.