Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$29.08
Silicon Manufacturer | Microchip |
---|---|
For Use With | Atmel STK600 Starter Kit & Development System |
RoHS Compliant | Yes |
Routingcard (STK600-RC064SAM-72) for 64-pin SAM D20 series in TQFP socket | Microchip Technology |
Routing Card, Samd20 64Pin Tqfp/Qfn | Newark Electronics |
Routing Card for the 64 Pin SAMD20 TQFP or QFN Socket | Future Electronics |
STK600 ROUTINGCARD RC064SAM-72 | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
AVR EMBEDDED DAUGHTER BOARDS & MODULES | Farnell |
Where can I find additional details, specifications and documents for a ATSTK600-RC72?
Additional datasheets, footprints and schematics for ATSTK600-RC72 are listed on our Part Details page. You can also find images and similar parts to ATSTK600-RC72 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSTK600-RC72 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSTK600-RC72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSTK600-RC72 fall under?
The ATSTK600-RC72 is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Daughter Boards & Modules - ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSTK600-RC72 when available in the Embedded Daughter Boards & Modules - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSTK600-RC72 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSTK600-RC72 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATSTK600-RC72 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for ATSTK600-RC72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSTK600-RC72 often in real-time on the comparison pages.
What if I can't find stock of ATSTK600-RC72?
You can fill out our help required form which you can use to request a quote for ATSTK600-RC72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.