Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.10
|
No stock
|
Buy Now | |
Microchip Technology
from US$18.96
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$16.82
|
-
|
Buy Now | |
Future Electronics
from US$19.91
|
-
|
Buy Now | |
Avnet America
from US$18.96
|
-
|
Buy Now | |
element14
from US$19.95
|
-
|
Buy Now | |
Richardson RFPD
from US$20.65
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | AVR |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | 44-Pin megaAVR in TQFP Socket |
Kit Contents | Routing Card PCB Assembly |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Routing Card |
Convert From | 44-TQFP |
Convert To | STK600 |
Features | One Pair of Electric Pads to Mate with the STK600 Spring Loaded Connector |
IC Adapter Type | STK600 Adapter |
Supported Devices | ATSTK600 Dev Kit |
ATSTK600-RC31 | Microchip Technology |
Routing Card, Megaavr, Tqfp, 44 Pin | Newark Electronics |
Routing Card for the 44 Pin megaAVR TQFP Socket | Future Electronics |
Routing Card for 44-Pin megaAVR in TQFP and QFN Socket Supplements the STK6000 Starter Kit | Avnet America |
ROUTING CARD, MEGAAVR, TQFP, 44 PIN | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSTK600-RC31?
Additional datasheets, footprints and schematics for ATSTK600-RC31 are listed on our Part Details page. You can also find images and similar parts to ATSTK600-RC31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSTK600-RC31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSTK600-RC31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSTK600-RC31 fall under?
The ATSTK600-RC31 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATSTK600-RC31 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSTK600-RC31 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSTK600-RC31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSTK600-RC31 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ATSTK600-RC31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSTK600-RC31 often in real-time on the comparison pages.
What if I can't find stock of ATSTK600-RC31?
You can fill out our help required form which you can use to request a quote for ATSTK600-RC31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.