Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.25
|
No stock
|
Buy Now | |
Microchip Technology
from US$15.17
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$15.78
|
-
|
Buy Now | |
Future Electronics
from US$15.93
|
-
|
Buy Now | |
Avnet America
from US$15.17
|
-
|
Buy Now | |
element14
from US$15.96
|
-
|
Buy Now | |
Richardson RFPD
from US$16.53
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | AVR |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | 20-Pin tinyAVR in SOIC Socket |
Kit Contents | Routing Card PCB Assembly |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Routing Card |
Convert From | SOIC |
Convert To | STK600 |
Features | Low Cost Solution Sit Between the Generic Socket Card and the STK600 One Pair of Electric Pads |
IC Adapter Type | STK600 Adapter |
Supported Devices | ATSTK600 Dev Kit |
ATSTK600-RC23 | Microchip Technology |
Routing Card, Soic 20, For Tinyavr | Newark Electronics |
Routing Card For 20 -Pin Tiny AVR In Soic Socket | Avnet America |
ROUTING CARD, SOIC 20, FOR TINYAVR | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSTK600-RC23?
Additional datasheets, footprints and schematics for ATSTK600-RC23 are listed on our Part Details page. You can also find images and similar parts to ATSTK600-RC23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSTK600-RC23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSTK600-RC23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSTK600-RC23 fall under?
The ATSTK600-RC23 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATSTK600-RC23 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSTK600-RC23 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSTK600-RC23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSTK600-RC23 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ATSTK600-RC23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSTK600-RC23 often in real-time on the comparison pages.
What if I can't find stock of ATSTK600-RC23?
You can fill out our help required form which you can use to request a quote for ATSTK600-RC23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.