Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
For Use With | Star LEDs |
Heat Sink Material | Aluminium |
Thermal Resistance | - |
External Height | 43mm |
External Diameter | 45mm |
SVHC | No SVHC (12-Jan-2017) |
External Diameter - Imperial | 1.772" |
External Diameter - Metric | 45mm |
External Height - Imperial | 1.97" |
External Height - Metric | 50mm |
External Length - Imperial | 1.77" |
External Length - Metric | 45mm |
External Width - Imperial | 1.77" |
External Width - Metric | 45mm |
Packages Cooled | LED |
45 x 43 mm LED Cooling LED Heat Sink - Round/Star Shape with Baseplate | Avnet America |
HEATSINK, 50MM | element14 |
EXTRUDED HEAT SINK | Richardson RFPD |
Heat Sinks - LED STAR LED Heat Sink, 45mm dia., 43mm, Black/Silver, Unthreaded Baseplate Hardware | Sager |
Where can I find additional details, specifications and documents for a ATSEU-077B-C3-R0?
Additional datasheets, footprints and schematics for ATSEU-077B-C3-R0 are listed on our Part Details page. You can also find images and similar parts to ATSEU-077B-C3-R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSEU-077B-C3-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSEU-077B-C3-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSEU-077B-C3-R0 fall under?
The ATSEU-077B-C3-R0 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATSEU-077B-C3-R0 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSEU-077B-C3-R0 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSEU-077B-C3-R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSEU-077B-C3-R0 have stock available?
Authorised distributors including Avnet America, element14, Richardson RFPD, Sager and Farnell have stock available or on a lead time for ATSEU-077B-C3-R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSEU-077B-C3-R0 often in real-time on the comparison pages.
What if I can't find stock of ATSEU-077B-C3-R0?
You can fill out our help required form which you can use to request a quote for ATSEU-077B-C3-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.