Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$304.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$304.78
|
1
in stock
|
Buy Now | |
Microchip Technology
from US$304.85
|
173
in stock
|
Buy Now | |
Newark Electronics
from US$317.04
|
36
in stock
|
Buy Now | |
element14
from US$334.75
|
36
in stock
|
Buy Now | |
Farnell
from US$312.46
|
36
in stock
|
Buy Now | |
Chip One Stop
from US$310.00
|
4
in stock
|
Buy Now | |
Future Electronics
from US$331.98
|
-
|
Buy Now | |
Avnet America
from US$304.85
|
-
|
Buy Now | |
RS Americas
from US$364.32
|
-
|
Buy Now | |
Richardson RFPD
from US$332.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM V |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | ATSAMV71Q21 |
Kit Contents | Eval Board ATSAMV71Q21 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Evaluating/Prototyping SAM V71 MCUs Supercap Backup 5-14V Ext/USB Power Xplained Pro Extensions |
SAM V71 Xplained Ultra Evaluation Kit | Microchip Technology |
Evaluation Board, Xplained Ultra | Newark Electronics |
EVALUATION BOARD, XPLAINED ULTRA | element14 |
SAM V71 XPLAINED ULTRA EVALUATION KIT | RS |
Evaluation Kit Hardware Platform for the ATSAMV71Q21 Microcontroller | Future Electronics |
SAM V71 Xplained Ultra SMART ARM-based Microcontroller Evaluation Kit | Avnet America |
Microchip Xplained Ultra MCU Evaluation Kit | Microchip Technology Inc. ATSAMV71-XULT | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMV71-XULT?
Additional datasheets, footprints and schematics for ATSAMV71-XULT are listed on our Part Details page. You can also find images and similar parts to ATSAMV71-XULT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMV71-XULT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMV71-XULT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMV71-XULT fall under?
The ATSAMV71-XULT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMV71-XULT when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMV71-XULT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMV71-XULT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMV71-XULT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ATSAMV71-XULT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMV71-XULT often in real-time on the comparison pages.
What if I can't find stock of ATSAMV71-XULT?
You can fill out our help required form which you can use to request a quote for ATSAMV71-XULT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.