Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.50
|
No stock
|
Buy Now | |
Microchip Technology
from US$97.39
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$101.29
|
10
in stock
|
Buy Now | |
element14
from US$103.07
|
10
in stock
|
Buy Now | |
Farnell
from US$61.20
|
10
in stock
|
Buy Now | |
Richardson RFPD
from US$106.13
|
2
in stock
|
Buy Now | |
Future Electronics
from US$107.13
|
-
|
Buy Now | |
Avnet America
from US$97.39
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM R30 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATSAMR30G18A |
Kit Contents | ATSAMR30 Xplained Pro MCU Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SAMR30-XPRO | Microchip Technology |
Xplained Pro Eval Board, Cortex-M0+ Mcu | Newark Electronics |
XPLAINED PRO EVAL BOARD, CORTEX-M0+ MCU | element14 |
ISM MODULE DEVELOPMENT KIT | Richardson RFPD |
SAM R30 Xplained Pro Evaluation Kit | RS |
SAM R30 Hardware Platform designed to Evaluate the ATSAMR30G18A SoC | Future Electronics |
SAM R30 Xplained Pro Evaluation Kit Includes Two Xplained Pro Extension Headers USB Interface Device and Reduced Host Mode | Avnet America |
Where can I find additional details, specifications and documents for a ATSAMR30-XPRO?
Additional datasheets, footprints and schematics for ATSAMR30-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAMR30-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR30-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR30-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMR30-XPRO fall under?
The ATSAMR30-XPRO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMR30-XPRO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR30-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR30-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMR30-XPRO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ATSAMR30-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR30-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAMR30-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAMR30-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.