Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$136.24
|
No stock
|
Buy Now | |
Microchip Technology
from US$135.34
|
343
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$65.05
|
2
in stock
|
Buy Now | |
Richardson RFPD
from US$147.47
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$137.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$142.42
|
-
|
Buy Now | |
Avnet America
from US$135.34
|
-
|
Buy Now | |
element14
from US$142.71
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM G |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATSAMR21G18A |
Kit Contents | Eval Board ATSAMR21G18A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | MCU w/2.4GHz Transceiver Embedded Debugger NTC Thermistor USB Power Supports 2 Chip Antenna |
SAMR21ZLL-EK | Microchip Technology |
Dev.kit: Microchip ARM | Transfer Multisort Elektronik |
ISM MODULE DEVELOPMENT KIT | Richardson RFPD |
Evaluation Board, Wireless Mcu | Newark Electronics |
ATSAMR21G18A 32-Bit Microcontroller Evaluation Kit | Avnet America |
EVALUATION BOARD, WIRELESS MCU | element14 |
Where can I find additional details, specifications and documents for a ATSAMR21ZLL-EK?
Additional datasheets, footprints and schematics for ATSAMR21ZLL-EK are listed on our Part Details page. You can also find images and similar parts to ATSAMR21ZLL-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR21ZLL-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR21ZLL-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMR21ZLL-EK fall under?
The ATSAMR21ZLL-EK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMR21ZLL-EK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR21ZLL-EK you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR21ZLL-EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMR21ZLL-EK have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Richardson RFPD, Chip One Stop and Newark Electronics have stock available or on a lead time for ATSAMR21ZLL-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR21ZLL-EK often in real-time on the comparison pages.
What if I can't find stock of ATSAMR21ZLL-EK?
You can fill out our help required form which you can use to request a quote for ATSAMR21ZLL-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.