Status: | Active |
---|---|
Series: | ATSAMR21E18A |
RoHS: | Compliant |
An IEEE 802.15.4 compliant single chip combines an ARM® Cortex®-M0+ based 32-bit microcontroller and best-in-class 2.4GHz RF transceiver. It offers an excellent RF performance, with a link budget of 103dBm while consuming 50% less active current than existing offerings. The device features IEEE 802.15.4 MAC hardware accelerators and automatic transmission modes, wake-on-radio, offers twelve-channel direct memory access (DMA) controller, up to four configurable SERCOM modules for I2C, SPI and USART and a 128-bit AES crypto engine. The device features further blocks like a Peripheral Touch Controller (PTC), Full-Speed USB Device and embedded Host and hardware components to support RF distance measurements. To complement that set the SAM R21 also supports external power amplifiers and antenna diversity.
The ATSAMR21E18A is available in a fully-certified module, ATSAMR21B18, optimized for zigbee lighting designs. Visit the module product page for more information.
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.49
|
5,000
in stock
|
Buy Now | |
Microchip Technology
from US$4.65
|
74,980
in stock
|
Buy Now | |
Newark Electronics
from US$6.80
|
5,000
in stock
|
Buy Now | |
element14
from US$6.50
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$6.43
|
-
|
Buy Now | |
Richardson RFPD
from US$6.04
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Type | 802.15.4 |
---|---|
Power Output | 4 |
Pin Count | 0 |
Max Speed (MIPS) | 0 |
IO Pins | 16 |
RF Module | False |
RF Transceiver | False |
Operating Temperature Min. | -40 |
Operating Temperature Max. | 125 |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
Vdd Max (V) | 0 |
RF Data Rate | 2 |
RF Power | 0 |
Frequency Range | 2.4 GHz |
Input Sensitivity (mVpp) | -99 |
Input Sensitivity | -99 |
Antenna Diversity | Yes |
Operating Voltage Min. | 1.8 |
Operating Voltage Max. | 3.6 |
Flash (KB) | 256 |
CPU | Cortex-M0+ |
ADC Channels | 8 |
ADC Resolution | 12 |
Analog Comparators | 1 |
Crypto Engine | AES |
Max Operating Freq. | 48 |
External PA Control | Yes |
Receive Current Consumption | 11 |
Transmit Current Consumption | 13 |
Link Budget | 103 |
Cloud Partner | True |
Max Data Rate | 0 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
ATSAMR21 Data Sheet |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0687 |
Shipping Weight (kg) | 0.185758 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x1mm |
Soldering Composition | Matte Tin |
SAMR21 32pin 256k Ind Temp T&R | Microchip Technology |
Mcu, 32Bit, 48Mhz, Qfn-32 Rohs Compliant: Yes |Microchip ATSAMR21E18A-MUT | Newark Electronics |
MCU, 32BIT, 48MHZ, QFN-32 | element14 |
MCU 32-Bit SAMR21 ARM Cortex M0+ RISC 256KB Flash 2.5V/3.3V 32-Pin QFN EP T/R | EBV Elektronik |
ZIGBEE MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMR21E18A-MUT?
Additional datasheets, footprints and schematics for ATSAMR21E18A-MUT are listed on our Part Details page. You can also find images and similar parts to ATSAMR21E18A-MUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR21E18A-MUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR21E18A-MUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR21E18A-MUT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR21E18A-MUT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMR21E18A-MUT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for ATSAMR21E18A-MUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR21E18A-MUT often in real-time on the comparison pages.
What if I can't find stock of ATSAMR21E18A-MUT?
You can fill out our help required form which you can use to request a quote for ATSAMR21E18A-MUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.