Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$88.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$97.72
|
2
in stock
|
Buy Now | |
Microchip Technology
from US$88.54
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$92.08
|
8
in stock
|
Buy Now | |
element14
from US$93.15
|
8
in stock
|
Buy Now | |
Farnell
from US$89.01
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$90.10
|
2
in stock
|
Buy Now | |
Richardson RFPD
from US$96.49
|
2
in stock
|
Buy Now | |
Future Electronics
from US$92.97
|
-
|
Buy Now | |
Avnet America
from US$88.54
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM D |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATSAMR21G18A |
Kit Contents | Eval Board ATSAMR21G18A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Digital I/O Embedded Debugger USB Powered Virtual COM Port Data Gateway Interface |
SAM R21 Xplained Pro | Microchip Technology |
Evaluation Board, Sam R21 Mcu | Newark Electronics |
EVALUATION BOARD, SAM R21 MCU | element14 |
SAMR21 Xplained Pro Evaluation Kit | RS |
ISM MODULE DEVELOPMENT KIT | Richardson RFPD |
Atmel Dev tool SAM R21 Xplained Pro Evaluation Kit | Future Electronics |
ATSAMR21G18A 32-bit Microcontroller Xplained Pro Evaluation Kit | Avnet America |
Where can I find additional details, specifications and documents for a ATSAMR21-XPRO?
Additional datasheets, footprints and schematics for ATSAMR21-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAMR21-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMR21-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMR21-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMR21-XPRO fall under?
The ATSAMR21-XPRO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMR21-XPRO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMR21-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMR21-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMR21-XPRO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ATSAMR21-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMR21-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAMR21-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAMR21-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.