Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$110.27
|
2
in stock
|
Buy Now | |
Microchip Technology
from US$99.92
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$103.92
|
19
in stock
|
Buy Now | |
element14
from US$105.12
|
19
in stock
|
Buy Now | |
Farnell
from US$100.47
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$101.00
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$114.44
|
1
in stock
|
Buy Now | |
Future Electronics
from US$108.82
|
-
|
Buy Now | |
Avnet America
from US$99.92
|
-
|
Buy Now | |
Richardson RFPD
from US$108.88
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM L21 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATSAML21J18B |
Kit Contents | Xplained Pro Evaluation Kit SAML21 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SAM L21 Xplained Pro Evaluation Kit | Microchip Technology |
Xplained Pro Eval Kit , Cortex-Mo+ Mcu | Newark Electronics |
XPLAINED PRO EVAL KIT , CORTEX-MO+ MCU | element14 |
SAM L21 Xplained evaluation board | RS |
Dev.kit: Microchip ARM | Transfer Multisort Elektronik |
Evaluation Board for the SAM L21 ARM« Cortex«-M0+ Microcontroller | Future Electronics |
ATSAML21J18B 32-bit Microcontroller Xplained Pro Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAML21-XPRO-B?
Additional datasheets, footprints and schematics for ATSAML21-XPRO-B are listed on our Part Details page. You can also find images and similar parts to ATSAML21-XPRO-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAML21-XPRO-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAML21-XPRO-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAML21-XPRO-B fall under?
The ATSAML21-XPRO-B is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAML21-XPRO-B when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAML21-XPRO-B you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAML21-XPRO-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAML21-XPRO-B have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ATSAML21-XPRO-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAML21-XPRO-B often in real-time on the comparison pages.
What if I can't find stock of ATSAML21-XPRO-B?
You can fill out our help required form which you can use to request a quote for ATSAML21-XPRO-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.