Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.36
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM HA1 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATSAMHA1E16A |
Kit Contents | XPlained Pro Evaluation Board ATSAMHA1E16A Important Information Sheet |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SAMHA1E16A-XPRO | Microchip Technology |
Eval Board, Arm Cortex-M0+ Mcu | Newark Electronics |
ATSAMHA1E16A 32-bit Microcontroller Xplained Pro Evaluation Kit | Avnet America |
EVAL BOARD, ARM CORTEX-M0+ MCU | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMHA1E16A-XPRO?
Additional datasheets, footprints and schematics for ATSAMHA1E16A-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAMHA1E16A-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMHA1E16A-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMHA1E16A-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMHA1E16A-XPRO fall under?
The ATSAMHA1E16A-XPRO is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to ATSAMHA1E16A-XPRO when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMHA1E16A-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMHA1E16A-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMHA1E16A-XPRO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for ATSAMHA1E16A-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMHA1E16A-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAMHA1E16A-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAMHA1E16A-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.