Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.44
|
4
in stock
|
Buy Now | |
Microchip Technology
from US$49.32
|
926
in stock
|
Buy Now | |
Newark Electronics
from US$62.84
|
46
in stock
|
Buy Now | |
element14
from US$51.89
|
46
in stock
|
Buy Now | |
Farnell
from US$49.58
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$50.90
|
1
in stock
|
Buy Now | |
Future Electronics
from US$53.71
|
-
|
Buy Now | |
Avnet America
from US$49.32
|
-
|
Buy Now | |
Richardson RFPD
from US$53.74
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM D |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATSAMD21J18A |
Kit Contents | Eval Board ATSAMD21J18A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Embedded Debugger USB Powered Mechanical User Pushbutton & Reset Buttons |
SAM D21 Xplained Pro evaluation kit | Microchip Technology |
Evaluation Board, Sam D21 Mcu | Newark Electronics |
EVALUATION BOARD, SAM D21 MCU | element14 |
SAM D21 Xplained Pro Development board | RS |
Evaluation Board for the SAM D21 Xplained Pro Series | Future Electronics |
ATSAMD21J18A 32-bit Microcontroller Xplained Pro Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMD21-XPRO?
Additional datasheets, footprints and schematics for ATSAMD21-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAMD21-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMD21-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMD21-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMD21-XPRO fall under?
The ATSAMD21-XPRO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMD21-XPRO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMD21-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMD21-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMD21-XPRO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ATSAMD21-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMD21-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAMD21-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAMD21-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.