Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.84
|
-
|
Buy Now |
Part Prefix | PIC10 |
---|---|
Architecture | 8 |
Program Memory Type | Flash |
Secure Bootloader (CodeGuard™ Security) | None |
Power On Reset (POR) | Yes |
Watch Dog Timers (WDT) | Yes |
Number of USB Modules | 1 |
Ethernet | None |
Wireless Technology | None |
Crypto Engine | None |
Temperature Range | -40C to +125C |
Where can I find additional details, specifications and documents for a ATSAMD21E15B-MZT?
Additional datasheets, footprints and schematics for ATSAMD21E15B-MZT are listed on our Part Details page. You can also find images and similar parts to ATSAMD21E15B-MZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMD21E15B-MZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMD21E15B-MZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMD21E15B-MZT fall under?
The ATSAMD21E15B-MZT is listed under ATSAMD21E15B.
Can I view similar or alternative parts?
You can view similar parts to ATSAMD21E15B-MZT when available in the ATSAMD21E15B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMD21E15B-MZT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMD21E15B-MZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMD21E15B-MZT have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for ATSAMD21E15B-MZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMD21E15B-MZT often in real-time on the comparison pages.
What if I can't find stock of ATSAMD21E15B-MZT?
You can fill out our help required form which you can use to request a quote for ATSAMD21E15B-MZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.