Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$83.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$114.63
|
No stock
|
Buy Now | |
Microchip Technology
from US$103.72
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$107.87
|
16
in stock
|
Buy Now | |
element14
from US$111.28
|
16
in stock
|
Buy Now | |
Farnell
from US$104.42
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$83.40
|
4
in stock
|
Buy Now | |
Future Electronics
from US$108.91
|
-
|
Buy Now | |
Avnet America
from US$103.72
|
-
|
Buy Now | |
Richardson RFPD
from US$113.03
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAMD20 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATSAMD20J18 |
Kit Contents | Eval Board ATSAMD20J18 Embedded Debugger |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SAM D20 Xplained Pro evaluation kit | Microchip Technology |
Samd20, Xplained Pro, Eval Board | Newark Electronics |
SAMD20, XPLAINED PRO, EVAL BOARD | element14 |
SAM D20 Xplained Pro Evaluation Kit | RS |
Xplained Pro Evaluation Kit Hardware Platform for ATSAMD20J18 Series | Future Electronics |
ATSAMD20J18A 32-bit Microcontroller Xplained Pro Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMD20-XPRO?
Additional datasheets, footprints and schematics for ATSAMD20-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAMD20-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMD20-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMD20-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMD20-XPRO fall under?
The ATSAMD20-XPRO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMD20-XPRO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMD20-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMD20-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMD20-XPRO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ATSAMD20-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMD20-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAMD20-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAMD20-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.