Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.75
|
16
in stock
|
Buy Now | |
Microchip Technology
from US$15.17
|
334
in stock
|
Buy Now | |
Newark Electronics
from US$15.78
|
33
in stock
|
Buy Now | |
element14
from US$15.96
|
33
in stock
|
Buy Now | |
Farnell
from US$15.25
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.37
|
4
in stock
|
Buy Now | |
Future Electronics
from US$14.88
|
3
in stock
|
Buy Now | |
Avnet America
from US$15.17
|
-
|
Buy Now | |
Richardson RFPD
from US$16.53
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM D |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATSAMD10D14A |
Kit Contents | Eval Board ATSAMD10D14A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 48MHz CPU On-board Debug Auto-ID Virtual COM Port Cap Touch USB Powered Xplained Pro Extension |
ATSAMD10-XMINI | Microchip Technology |
Eval Brd, Samd10D14A Smart Mini Xplained | Newark Electronics |
EVAL BRD, SAMD10D14A SMART MINI XPLAINED | element14 |
SAMD10 Xplained Mini evaluation kit | RS |
Dev.kit: Microchip ARM | Transfer Multisort Elektronik |
Evaluation Hardware Platform for ATSAMD10 Series Microcontroller | Future Electronics |
ATSAMD10 32-Bit ARM Based Microcontroller Mini Board Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMD10-XMINI?
Additional datasheets, footprints and schematics for ATSAMD10-XMINI are listed on our Part Details page. You can also find images and similar parts to ATSAMD10-XMINI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMD10-XMINI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMD10-XMINI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMD10-XMINI fall under?
The ATSAMD10-XMINI is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMD10-XMINI when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMD10-XMINI you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMD10-XMINI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMD10-XMINI have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ATSAMD10-XMINI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMD10-XMINI often in real-time on the comparison pages.
What if I can't find stock of ATSAMD10-XMINI?
You can fill out our help required form which you can use to request a quote for ATSAMD10-XMINI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.