Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$89.33
|
2
in stock
|
Buy Now | |
Microchip Technology
from US$80.95
|
216
in stock
|
Buy Now | |
Newark Electronics
from US$84.19
|
24
in stock
|
Buy Now | |
element14
from US$85.16
|
24
in stock
|
Buy Now | |
Farnell
from US$82.86
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$71.70
|
7
in stock
|
Buy Now | |
Future Electronics
from US$88.15
|
-
|
Buy Now | |
Avnet America
from US$80.95
|
-
|
Buy Now | |
Richardson RFPD
from US$88.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM C |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATSAMC21J18A |
Kit Contents | Eval Board ATSAMC21J18A |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 48MHz CPU Embedded Debugger Digital I/O CAN/LIN Transceiver 3.3/5V Power Xplained Pro Extension |
SAM C21 Xplained Pro evaluation kit | Microchip Technology |
Evaluation Board, Xplained Pro | Newark Electronics |
EVALUATION BOARD, XPLAINED PRO | element14 |
Hardware Platform for Evaluating the Atmel ATSAMC21J18A Microcontroller | Future Electronics |
ATSAMC21J18A Microcontroller Xplained Pro Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMC21-XPRO?
Additional datasheets, footprints and schematics for ATSAMC21-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAMC21-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMC21-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMC21-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMC21-XPRO fall under?
The ATSAMC21-XPRO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMC21-XPRO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMC21-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMC21-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMC21-XPRO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ATSAMC21-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMC21-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAMC21-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAMC21-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.