Status: | Active |
---|---|
Series: | ATSAMC20E17A |
RoHS: | Compliant |
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch Control (PTC) for developing robust user interfaces.
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$2.40
|
-
|
Buy Now |
ARM Cortex-M0+ CPU running at up to 48MHz |
Single-cycle hardware multiplier |
Micro Trace Buffer |
Memory Protection Unit (MPU) |
128KB in-system self-programmable Flash |
4KB independent self-programmable Flash for EEPROM emulation |
16KB SRAM Main Memory |
Power-on reset (POR) and brown-out detection (BOD) |
Internal and external clock options with 48MHz to 96MHz |
Fractional Digital Phase Locked Loop (FDPLL96M) |
16 external interrupts |
One non-maskable interrupt |
Two-pin Serial Wire Debug (SWD) programming, test and debugging interface |
Idle, standby, and off sleep modes |
SleepWalking peripherals |
6-channel Direct Memory Access Controller (DMAC) |
6-channel Event System |
One 16-bit TC with compare/capture channels |
One 8-bit TC with compare/capture channels |
One 32-bit TC with compare/capture channels, by using two TCs |
Up to four compare channels with optional complementary output |
Generation of synchronized pulse width modulation (PWM) pattern across port pins |
Deterministic fault protection, fast decay and configurable dead-time between complementary outputs |
Dithering that increase resolution with up to 5 bit and reduce quantization error |
Frequency Meter |
32-bit Real Time Counter (RTC) with clock/calendar function |
Watchdog Timer (WDT) |
CRC-32 generator |
USART with full-duplex and single-wire half-duplex configuration |
I2C up to 3.4MHz (Except SERCOM6 and SERCOM7) |
SPI |
LIN master/slave |
RS-485 |
One Configurable Custom Logic (CCL) |
Differential and single-ended input |
Automatic offset and gain error compensation |
Oversampling and decimation in hardware to support 13-, 14-, 15- or 16-bit resolution |
Two Analog Comparators (AC) with window compare function |
Integrated Temperature Sensor |
Peripheral Touch Controller (PTC) |
256-Channel capacitive touch and proximity sensing I/O |
Up to 26 programmable I/O pins |
Drop in compatible with select SAM D20 and SAM D21 |
2.7V – 5.5V |
Part Family | SAMC20 |
---|---|
CPU Type | Cortex-M0+ |
MaxSpeed (MHz) | 48 |
Program Memory Size (KB) | 256 |
SRAM (KB) | 32 |
Data EEPROM (bytes) | 8000 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2.7 |
Operation Voltage Max.(V) | 5.5 |
Direct Memory Access (DMA) Channels | 6 |
SPI | 4 -SPI |
I2C | 4 |
UART | 4 |
I2S | 0 |
Ethernet | None |
USB Interface | None |
Number of USB Modules | 0 |
Type of CAN module | None |
Number of CAN Modules | 0 |
Crypto Engine | No |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
ADC Channels | 10 |
Max DAC Resolution (bits) | 0 |
DAC outputs | 0 |
Hardware Touch Peripheral | PTC |
Number of Comparators | 2 |
Motor Control PWM Channels | 12 |
Quadrature Encoder Interface (QEI) | 0 |
Internal Oscillator | 32khz, 32Khz ULP, 48Mhz |
Hardware RTCC | Yes |
Max I/O Pins | 26 |
Pin Count | 32 |
Low Power | No |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tray (490) |
Data Sheets |
---|
SAM C20/C21 Family Data Sheet |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0681 |
Shipping Weight (kg) | 0.414286 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x1mm |
Soldering Composition | Matte Tin |
QFN32 wettable flanks, 125C, GREEN, 5V, 48MHZ, Tray, 128K Flash | Microchip Technology |
Where can I find additional details, specifications and documents for a ATSAMC20E17A-MZ?
Additional datasheets, footprints and schematics for ATSAMC20E17A-MZ are listed on our Part Details page. You can also find images and similar parts to ATSAMC20E17A-MZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMC20E17A-MZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMC20E17A-MZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMC20E17A-MZ you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMC20E17A-MZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMC20E17A-MZ have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for ATSAMC20E17A-MZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMC20E17A-MZ often in real-time on the comparison pages.
What if I can't find stock of ATSAMC20E17A-MZ?
You can fill out our help required form which you can use to request a quote for ATSAMC20E17A-MZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.