Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The ATSAMB11 is an ultra-low power Bluetooth® Low Energy System on a Chip with Integrated MCU, Transceiver, Modem, MAC, PA, TR
Switch, and Power Management Unit (PMU). It is a standalone ARM® Cortex®-M0 applications processor with embedded Flash memory and BLE connectivity.
The qualified Bluetooth Low Energy protocol stack is stored in dedicated ROM,
and the firmware includes L2CAP service layer protocols, Security
Manager, Attribute protocol (ATT), Generic Attribute Profile (GATT) and
the Generic Access Profile (GAP). Additionally, application profiles
such as Proximity, Thermometer, Heart Rate, Blood Pressure, and many
others are supported and included in the protocol stack.
The ATSAMB11 is available in a QFN package or as a certified module. The
fully-certified ATSAMB11-MR210CA module is available now for purchase.
No distributors results available
Lowest BLE power consumption in industry |
ARM Cortex-M0 with 128KB RAM, 256KB flash |
Small package format: QFN (48pin 6x6 mm) |
Optimized system cost - High level of integration on chip reduces external Bill of Material significantly |
Wide operating voltage range: 2.3 – 3.6V |
RoHS compliant |
Available in a fully-certified module package: ATSAMB11-MR210CA |
Compliant to Bluetooth Low Energy 4.2 SIG core specification |
Type | SiP |
---|---|
Bluetooth Version | 4.1 |
Temp Range Min | -40 |
Temp Range Max | +85C |
Temp Sensor | Yes |
Operation Voltage Min | 2.3 |
Operation Voltage Max | 3.6 |
Max Operating Freq | 26 |
Bluetooth Low-Energy | Yes |
Max IO Pins | 30 |
Power Output | 3 |
I2C | 2 |
CPU | Cortex-M0 |
SPI | Yes |
UART | 2 |
Memory Type | Flash |
GPIO | 30 |
Pin Count | 48 |
Rx Sensitivity | -95 |
Host Interface | UART |
FCC Certified | Yes |
BT SIG Certified | Yes |
Cloud Partners | True |
Package Type | QFN |
Package Size | 6 x 6 mm |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a ATSAMB11G18A-MU-T?
Additional datasheets, footprints and schematics for ATSAMB11G18A-MU-T are listed on our Part Details page. You can also find images and similar parts to ATSAMB11G18A-MU-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMB11G18A-MU-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMB11G18A-MU-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMB11G18A-MU-T fall under?
The ATSAMB11G18A-MU-T is listed under ATSAMB11.
Can I view similar or alternative parts?
You can view similar parts to ATSAMB11G18A-MU-T when available in the ATSAMB11 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMB11G18A-MU-T you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMB11G18A-MU-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMB11G18A-MU-T have stock available?
There is no stock from authorised distributors for ATSAMB11G18A-MU-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMB11G18A-MU-T often in real-time on the comparison pages.
What if I can't find stock of ATSAMB11G18A-MU-T?
You can fill out our help required form which you can use to request a quote for ATSAMB11G18A-MU-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.