Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAMA5D4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A5 |
Silicon Core Number | SAMA5D4 |
Kit Contents | Xplained Ultra Board SAMA5D4 Micro-AB USB Cable Welcome Letter |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | SAMA5D4 MPU 24bit LCD/Ethernet/HDMI Connector SD/eMMC/Micro-SD USB Powered Expansions Header |
Dev Board, 32Bit, Arm Cortex-A5 | Newark Electronics |
EVALUATION BOARD, XPLAINED ULTRA | element14 |
SAMA5D4 32-bit Microcontroller Xplained Ultra Evaluation Kit | Avnet America |
MICROPROCESSOR - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAMA5D4-XULT?
Additional datasheets, footprints and schematics for ATSAMA5D4-XULT are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D4-XULT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D4-XULT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D4-XULT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMA5D4-XULT fall under?
The ATSAMA5D4-XULT is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMA5D4-XULT when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D4-XULT you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D4-XULT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMA5D4-XULT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for ATSAMA5D4-XULT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D4-XULT often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D4-XULT?
You can fill out our help required form which you can use to request a quote for ATSAMA5D4-XULT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.