Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAMA5D3 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A5 |
Silicon Core Number | ATSAMA5D36 |
Kit Contents | Main Board ATSAMA5D36 SAMA5D36-CM CPU & Display Module Power Supply RJ45 & USB Cables |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 5in WVGA Module JLink & CDC On-board Conexant SmartDAA CAN/HDMI/MicroSD/MII/RMII/RGMII/RS232/USB |
Evaluation Board, Embedded Mpu | Newark Electronics |
Evaluation Kit For ATSAMA5D36 ARM Processor-Based Embedded MPU | Avnet America |
Where can I find additional details, specifications and documents for a ATSAMA5D36-EK?
Additional datasheets, footprints and schematics for ATSAMA5D36-EK are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D36-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D36-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D36-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMA5D36-EK fall under?
The ATSAMA5D36-EK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAMA5D36-EK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D36-EK you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D36-EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMA5D36-EK have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ATSAMA5D36-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D36-EK often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D36-EK?
You can fill out our help required form which you can use to request a quote for ATSAMA5D36-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.