Status: | Unknown |
---|---|
Series: | SAMA5D3 Series |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAMA5D3 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A5 |
Silicon Core Number | SAMA5D35 |
Kit Contents | Eval Board SAMA5D35 Power Supply Cables User Guide |
Product Range | SAMA5D3 Series |
SVHC | No SVHC (15-Jan-2018) |
Evaluation Board, Arm Mcu | Newark Electronics |
EVAL KIT SAMA5D35 CRYPTO | Avnet America |
Where can I find additional details, specifications and documents for a ATSAMA5D35-EK?
Additional datasheets, footprints and schematics for ATSAMA5D35-EK are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D35-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D35-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D35-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMA5D35-EK fall under?
The ATSAMA5D35-EK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATSAMA5D35-EK when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D35-EK you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D35-EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMA5D35-EK have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ATSAMA5D35-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D35-EK often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D35-EK?
You can fill out our help required form which you can use to request a quote for ATSAMA5D35-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.