Status: | Active |
---|---|
Series: | ATSAMA5D34 |
RoHS: | Compliant |
Prices starting from US$10.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.74
|
No stock
|
Buy Now | |
Microchip Technology
from US$10.16
|
2,551
in stock
|
Buy Now | |
Newark Electronics
from US$14.35
|
-
|
Buy Now | |
Future Electronics
from US$13.81
|
-
|
Buy Now | |
Avnet America
from US$14.08
|
-
|
Buy Now | |
element14
from US$12.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low System Cost and High Value Integration: |
Gigabit EMAC and 10/100 EMAC |
0.8mm ball pitch package reduces PCB design complexity |
Simple power management scheme |
Ultra-Low Power Consumption: |
Ultra-low-power architecture for extensive battery life |
<200uA retention mode with fast wake-up |
Application Security: |
Hardware encryption engine |
Extensive Ecosystem: |
Free Linux® and Qt SD |
Complete set of C examples for non-OS users |
Low-Cost Development board |
Multiple third-party software and hardware partners |
Part Family | SAMA5D3 |
---|---|
Core | Cortex-A5 |
FPU | Yes |
MaxSpeed (MHz) | 536 |
Operation Voltage Min.(V) | 1.08 |
Operation Voltage Max.(V) | 1.32 |
Internal Oscillator | 32kHz, 12MHz |
L1 Cache Memory (Instructions) (KB) | 32 |
L1 Cache Memory (Data) (KB) | 32 |
DRAM Memory Interface | LPDDR/DDR2/LPDDR2 |
DRAM Memory Bus Size (Bits) | 32 |
Internal DRAM Type | DDR2 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 24 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 3 |
Direct Memory Access (DMA) Channels | 39 |
Max I/O Pins | 160 |
Pin Count | 324 |
ISO 7816 | 4 |
Number of CAN Modules | 2 |
Type of CAN module | CAN |
LIN | No |
Ethernet PTP & AVB Support | Ethernet PTP |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
Hardware Touch Peripheral | PTC |
Camera Interface | Yes |
Secure Bootloader | Yes |
Crypto Engine | Yes |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 324 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (126) |
Data Sheets |
---|
SAMA5D3 Series Data Sheet |
Brochures |
---|
Atmel-Integrating the Internet of Things |
Atmel SAMA5D3 Series |
ARM®-Based MPU Brochure |
J-32 Debug Sell Sheet |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5083 |
Shipping Weight (kg) | 1.515873 |
Lead Count | 324 |
Package Type | LFBGA |
Package Width or Size | 15x15x1.4mm |
Soldering Composition | SAC105 |
BGA, Green, IND TEMP,MRL A | Microchip Technology |
Microprocessor-Mpu, 32 Bit, Cortex-A5, 536Mhz, Lfbga-324 | Newark Electronics |
SAMA5D3 Series 160 kB Flash 128 kB SRAM 536 MHz 32-Bit Microcontroller - BGA-324 | Future Electronics |
HighEnd MCU | Avnet America |
MPU, CORTEX A5, 536MHZ, 324LFBGA | element14 |
Where can I find additional details, specifications and documents for a ATSAMA5D34A-CU?
Additional datasheets, footprints and schematics for ATSAMA5D34A-CU are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D34A-CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D34A-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D34A-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMA5D34A-CU fall under?
The ATSAMA5D34A-CU is listed under Semiconductors - ICs > Microprocessors - MPU > Cortex.
Can I view similar or alternative parts?
You can view similar parts to ATSAMA5D34A-CU when available in the Cortex range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D34A-CU you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D34A-CU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMA5D34A-CU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ATSAMA5D34A-CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D34A-CU often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D34A-CU?
You can fill out our help required form which you can use to request a quote for ATSAMA5D34A-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.