Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Low System Cost and High Value Integration: - DDR3/DDR3L/LPDDR3/DDR2/LPDDR2 support - CMOS sensor interface - 24-bit LCD-TFT controller - Embedded audio subsystem - Simple power management scheme |
Ultra-Low Power Consumption: - Ultra-low-power architecture for extensive battery life - <200uA retention mode with fast wake-up - 5uA in backup mode with 5Kb SRAM retention - New backup mode with DDR self-refresh |
State-of-the-Art Security: - Hardware encryption engine (AES, 3DES, SHA), TRNG, dynamic tamper detection, environmental monitoring (voltage, temperature & frequency), secure boot supporting private and public key, PCI pre-certified software for RSA and ECC cryptography - Payment Card Industry (PCI) pre-certification by UL |
Extensive Ecosystem: - Free Linux® and Qt SDK - Complete set of C examples for non-OS users - Low-Cost Development board - Multiple third-party software and hardware partners |
Family | SAMA5 |
---|---|
Part Family | SAMA5D2 |
Part Prefix | AT |
Architecture | 32 |
Core | Cortex-A5 |
MaxSpeed (MHz) | 500 |
CPU Type | Cortex-A5 |
CPU Speed (MIPS/DMIPS) | 785 |
ARM Neon | Yes |
FPU | Yes |
MPU | Yes |
Program Memory Type | ROMless |
Boot Memory (KB) | 160 |
L1 Cache Memory (Instructions) (KB) | 32 |
L1 Cache Memory (Data) (KB) | 32 |
L2 Cache Memory (Kbytes) | 128 |
RAM (bytes) | 131072 |
Direct Memory Access (DMA) Channels | 51 |
# of EBIs | 1 |
External Memory Bus Interface | Program/Data |
SDIO/SD-CARD/eMMC | 2 |
DRAM Memory Bus Size (Bits) | 32 |
DRAM Memory Interface | LPDDR/DDR2/LPDDR2/DDR3/LPDDR3 |
NAND Interface | Yes |
ECC Bits on NAND interface | 32 |
QSPI | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Operation Voltage Min.(V) | 1.1 |
Operation Voltage Max.(V) | 1.32 |
Max I/O Pins | 128 |
Pin Count | 289 |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 32kHz, 12MHz |
Vbat/Vddbu for battery backup | True |
Low Power | Yes |
Number of ADCs | 1 |
ADC Channels | 12 |
Diff ADC Inputs | 6 |
Max ADC Sampling Rate (ksps) | 1000 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
Temp Sensor | Yes |
Zero Cross Detect | True |
ADC With Computation | True |
Resistive Touch Controller | Yes |
Hardware Touch Peripheral | PTC |
Hardware Direct Touch Channel Buttons | 16 |
Hardware Touch Matrix Nodes | 64 |
Touch Library Support | Yes |
UART | 10 |
SPIâ„¢ | 7 |
I2C | 7 |
I2S | 2 |
SSC | 2 |
IrDA | Yes |
ISO 7816 | 10 |
Max 16 Bit Digital Timers | 4 |
Max 32 Bit Digital Timers | 6 |
Hardware RTCC | Yes |
Periodic Interval Timer (PIT) | 20-bit Programmable |
Watch Dog Timers (WDT) | Yes |
Timers | 10 |
Stand alone PWM | 6 |
Motor Control PWM Channels | 8 |
Standalone Output Compare/ Standard PWM | 6 |
Input Capture | 6 |
Max # PWM outputs (including complementary outputs) | 14 |
Number of PWM Time Bases | 10 |
PWM Max Resolution (bits) | 32 |
PWM Resolution (time ns) | 3 |
Output Compare Channels | 6 |
Quadrature Encoder Interface (QEI) | 2 |
Number of USB Modules | 3 |
USB Interface | High Speed |
Device and Host | 1 HS |
Host Only | 1 HS & 1 HSIC |
Number of CAN Modules | 2 |
Type of CAN module | CAN-FD |
CAN Transmit Buffers | 64 |
CAN Receive Buffers | 128 |
LIN | Yes |
Ethernet | 10/100 Base-TX Mac |
Number of Ethernet Ports | 1 |
10/100 Ethernet MAC | 1 |
Ethernet PTP & AVB Support | Ethernet PTP |
CRC | Yes |
Integrity Check Monitor (ICM) | Yes |
Crypto Engine | Yes |
ARM Trust Zone | Yes |
Secure Bootloader | Yes |
Anti-Tamper Pins | 8 |
Environmental Monitors | Yes |
Active Die Shield | Yes |
Secure Key Storage (Fuse bits) | 544 |
Secure RAM Storage (Kbytes) | 5 |
Secure Register Storage (bits) | 256 |
On-The-Fly External Memory Encryption/Descryption | Yes |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
# of Graphic LCD Overlays | 4 |
Camera Interface | Yes |
Audio Fractional PLL | Yes |
# of PDM Microphone Inputs | 1 |
Class D Amplifier Outputs | Yes |
CODEC Interface (I2S, AC97) | Yes |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Parallel Port | EBI |
JTAG | Debug/Program/Boundary Scan |
Debug Interface | JTAG, SWD |
Embedded Trace (ETM) | Yes |
Embedded Trace Buffer (ETB) (Kbytes) | 8 |
Temperature Range | -40C to +105C |
Where can I find additional details, specifications and documents for a ATSAMA5D28B-CNR?
Additional datasheets, footprints and schematics for ATSAMA5D28B-CNR are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D28B-CNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D28B-CNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D28B-CNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAMA5D28B-CNR fall under?
The ATSAMA5D28B-CNR is listed under ATSAMA5D28.
Can I view similar or alternative parts?
You can view similar parts to ATSAMA5D28B-CNR when available in the ATSAMA5D28 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D28B-CNR you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D28B-CNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMA5D28B-CNR have stock available?
There is no stock from authorised distributors for ATSAMA5D28B-CNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D28B-CNR often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D28B-CNR?
You can fill out our help required form which you can use to request a quote for ATSAMA5D28B-CNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.