Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
The SAMA5D2-SOM1 is a small single-sided System-On-Module (SOM) based on the high-performance 32-bit Arm® Cortex®-A5 processor-based MPU SAMA5D27 running up to 500 MHz. The SAMA5D27 SOM1 is built on a common set of proven Microchip components to reduce time to market by simplifying hardware design and software development. The SOM also simplifies design rules of the main application board, reducing overall PCB complexity and cost. The SAMA5D27-SOM1 is delivered with a free Linux distribution and bare metal C code examples.
Register here to download the free board design files.
Get started with AWS IoT here.
Prices starting from US$35.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$50.93
|
452
in stock
|
Buy Now | |
element14
from US$42.67
|
452
in stock
|
Buy Now | |
Farnell
from US$40.72
|
452
in stock
|
Buy Now | |
Distrelec
from US$42.00
|
21
in stock
|
Buy Now | |
Future Electronics
from US$45.36
|
-
|
Buy Now | |
Avnet America
from US$40.66
|
-
|
Buy Now | |
Microchip Technology
from US$35.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ARM Cortex-A5 Processor-based SAMA5D27 MPU |
1Gbit (128MB) DDR2 SDRAM |
On-Board Power Management Unit (MIC2800-G1JJYML) |
2Kb Serial EEPROM with EUI-48â„¢ Node Identity (24AA02E48T-I/OT) |
64Mb Serial Quad I/O Flash Memory (SST26VF064BT-104I/MF) |
10Base-T/100Base-TX Ethernet PHY (KSZ8081RNAIA) |
40 x 38mm Module, 0.8mm pitch, solderable by hand |
103 I/Os |
Up to 6 Tamper Pins |
One USB Device, one USB Host and one HSIC Interface |
Shutdown and Reset Control Pins |
Independent Power Supplies Available for Camera Sensor, for SD Card and for Backup Voltage Domains |
Integrated crystals, internal voltage regulators |
Multiple interfaces and I/Os for easy application development |
Part Family | SAMA5D2 |
---|---|
Core | Cortex-A5 |
FPU | Yes |
MaxSpeed (MHz) | 500 |
Operation Voltage Min.(V) | 3.1 |
Operation Voltage Max.(V) | 3.4 |
Internal Oscillator | 12MHZ |
L1 Cache Memory (Instructions) (KB) | 32 |
L1 Cache Memory (Data) (KB) | 32 |
DRAM Memory Interface | DDR2 |
DRAM Memory Bus Size (Bits) | 16 |
Internal DRAM Type | DDR2 |
Internal DRAM Amount (MB) | 128 |
NAND Interface | Yes |
ECC Bits on NAND interface | 32 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 2 |
QSPI | 2 |
Direct Memory Access (DMA) Channels | 51 |
Max I/O Pins | 103 |
Pin Count | 176 |
ISO 7816 | 9 |
Number of CAN Modules | 2 |
Type of CAN module | CAN |
LIN | Yes |
Ethernet PTP & AVB Support | Ethernet PTP |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
Hardware Touch Peripheral | PTC |
Camera Interface | Yes |
Secure Bootloader | Yes |
Crypto Engine | Yes |
Anti-Tampering Inputs | 7 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 544 |
ADC Channels | 5 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Temp Sensor | Yes |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Board Design Files |
---|
SAMA5D27-SOM1-EK1 Design and Manufacturing Files |
SAMA5D2-PTC-EK Board Design Files |
SAMA5D2-PTC-EK Board Design Files Readme |
Brochures |
---|
Atmel SAMA5D2 Series |
SAMA5D2 System in Package Sell Sheet |
SAMA5D27 System on Module |
J-32 Debug Sell Sheet |
Som, 32Bit Arm Cortex-A5 Mcu | Newark Electronics |
SOM, 32BIT ARM CORTEX-A5 MCU | element14 |
Microchip Power Management System-On-Module | Distrelec |
SAMA5D2 SYST.ON MODULE 1 | RS |
500MHz 1Gb (128M x 8) 64Mb Flash, 1Kb EEPROM ARM« Cortex«-A5 Embedded Module | Future Electronics |
SOM Module SAMA5D27 Single Core QSPI Flash ARM Cortex-A5 Tray | Avnet America |
Where can I find additional details, specifications and documents for a ATSAMA5D27-SOM1?
Additional datasheets, footprints and schematics for ATSAMA5D27-SOM1 are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D27-SOM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D27-SOM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D27-SOM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D27-SOM1 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D27-SOM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAMA5D27-SOM1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for ATSAMA5D27-SOM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D27-SOM1 often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D27-SOM1?
You can fill out our help required form which you can use to request a quote for ATSAMA5D27-SOM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.