Status: | Active |
---|---|
Series: | ATSAMA5D225C-D1M |
RoHS: | Compliant |
The SAMA5D225 is a high-performance, low-power Arm Cortex-A5 CPU-based embedded microprocessor (MPU) running up to 500 MHz, with 128Mbit DDR2 memory. The device integrates powerful peripherals for connectivity and user interface applications, and offers advanced security functions (Arm TrustZone® , tamper detection, secure data storage, secure boot, etc.), as well as high-performance crypto accelerators AES, SHA and TRNG.
The SAMA5D2 series is delivered with free Linux® distributions, MPLAB X IDE, MPLAB Harmony v3 and bare metal C examples.
Microchip provides fully tested and validated power management solutions complying with the SAMA5D225 specific power sequencing needs -enabling a risk-free solution immediately on first power-up. Go to the Treelinktool -> DC/DC converters and select SAMA5D2 and DDR2 memory to find more details.
Low System Cost and High Value Integration: |
---|
128Mbit DDR2, 16-bit databus |
Peripheral Touch Controller |
Embedded audio subsystem |
0.8mm ball pitch package reduces PCB design complexity |
Simple power management scheme |
Ultra-Low Power Consumption: |
---|
Low-power architecture for extensive battery life |
<200uA retention mode with fast wake-up |
5uA in backup mode |
State-of-the-Art Security: |
---|
Secure Boot |
Execution of encrypted code with an “on-the-fly” encryption-decryption process |
Integrity Check Monitor of the memory content |
Hardware encryption engine |
Tamper pins and secure key storage |
Extensive Ecosystem: |
---|
Free Linux® distributions |
MPLAB X Integrated Development Environment |
MPLAB Harmony 3 |
Complete set of C examples for bare metal users |
Multiple third-party software and hardware partners |
Part Family | SAMA5D2 |
---|---|
Core | Cortex-A5 |
FPU | Yes |
MaxSpeed (MHz) | 500 |
Operation Voltage Min.(V) | 3.1 |
Operation Voltage Max.(V) | 3.4 |
Internal Oscillator | 12MHZ |
L1 Cache Memory (Instructions) (KB) | 32 |
L1 Cache Memory (Data) (KB) | 32 |
DRAM Memory Bus Size (Bits) | 16 |
Internal DRAM Type | SDRAM |
Internal DRAM Amount (MB) | 16 |
NAND Interface | Yes |
ECC Bits on NAND interface | 32 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 2 |
QSPI | 2 |
Direct Memory Access (DMA) Channels | 51 |
Max I/O Pins | 90 |
Pin Count | 196 |
ISO 7816 | 9 |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
LIN | Yes |
Ethernet PTP & AVB Support | Ethernet PTP |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
Hardware Touch Peripheral | PTC |
Camera Interface | Yes |
Secure Bootloader | Yes |
Crypto Engine | Yes |
Anti-Tampering Inputs | 7 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 544 |
ADC Channels | 5 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Temp Sensor | Yes |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 196 | TFBGA |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1500) |
Errata |
---|
SAMA5D2 Family Silicon Errata and Data Sheet Clarification |
SAMA5D2 SIP Silicon Errata and Data Sheet Clarifications |
Brochures |
---|
Atmel SAMA5D2 Series |
ARM®-Based MPU Brochure |
SAMA5D2 System in Package Sell Sheet |
J-32 Debug Sell Sheet |
User Guides |
---|
SAMA5D2-PTC-EK User's Guide |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2342 |
Shipping Weight (kg) | 0.234 |
Lead Count | 196 |
Package Type | TFBGA |
Package Width or Size | 11x11x1.2mm |
Soldering Composition | LF35 |
CORTEX-A5 MPU,BGA,IND TEMP, MRLC,128MBit DDR2,T&R | Microchip Technology |
MCU 32-Bit SAMA5D2 ARM Cortex A5 RISC 96KB ROM 1.8V 196-Pin TFBGA T/R | EBV Elektronik |
Bga Green, Ind Temp,mrlc,128Mbit Ddr2,t&r 196 Tfbga 11X11X1.2Mm T/R Rohs Compliant: Yes |Microchip ATSAMA5D225C-D1M-CUR | Newark Electronics |
Microprocessors - MPU BGA GREEN, IND TEMP MRLC,128MBit DDR2TR | Future Electronics |
Where can I find additional details, specifications and documents for a ATSAMA5D225C-D1M-CUR?
Additional datasheets, footprints and schematics for ATSAMA5D225C-D1M-CUR are listed on our Part Details page. You can also find images and similar parts to ATSAMA5D225C-D1M-CUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAMA5D225C-D1M-CUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAMA5D225C-D1M-CUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAMA5D225C-D1M-CUR you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAMA5D225C-D1M-CUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAMA5D225C-D1M-CUR have stock available?
Authorised distributors including Microchip Technology, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for ATSAMA5D225C-D1M-CUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAMA5D225C-D1M-CUR often in real-time on the comparison pages.
What if I can't find stock of ATSAMA5D225C-D1M-CUR?
You can fill out our help required form which you can use to request a quote for ATSAMA5D225C-D1M-CUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.