Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM4S |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | ATSAM4SD32C |
Kit Contents | Eval Board ATSAM4SD32C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | LQFP100 Package with Optional Socket Footprint SD / MMC Interface |
Evaluation Board, Sam4Sd32 Arm Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a ATSAM4S-EK2?
Additional datasheets, footprints and schematics for ATSAM4S-EK2 are listed on our Part Details page. You can also find images and similar parts to ATSAM4S-EK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM4S-EK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM4S-EK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM4S-EK2 fall under?
The ATSAM4S-EK2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATSAM4S-EK2 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4S-EK2 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM4S-EK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAM4S-EK2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ATSAM4S-EK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM4S-EK2 often in real-time on the comparison pages.
What if I can't find stock of ATSAM4S-EK2?
You can fill out our help required form which you can use to request a quote for ATSAM4S-EK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.