Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$188.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$212.50
|
No stock
|
Buy Now | |
Microchip Technology
from US$192.27
|
43
in stock
|
Buy Now | |
Future Electronics
from US$188.50
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$195.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$199.96
|
-
|
Buy Now | |
Avnet America
from US$192.27
|
-
|
Buy Now | |
element14
from US$202.75
|
-
|
Buy Now | |
Richardson RFPD
from US$209.53
|
-
|
Buy Now | |
Farnell
from US$193.58
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM4S |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | SAM4S16C |
Kit Contents | Eval Board SAM4S16C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SAM4S Xplained Pro starter kit | Microchip Technology |
Hardware Platform to evaluate the ATSAM4SD32C Microcontroller | Future Electronics |
SAM4S Xplained Pro Starter Kit | RS |
Evaluation Board, Arm Mcu | Newark Electronics |
ATSAM4S 32-bit Microcontroller Xplained Pro Starter Kit | Avnet America |
SAM4S, XPLD PRO, STARTER KIT | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAM4S-XSTK?
Additional datasheets, footprints and schematics for ATSAM4S-XSTK are listed on our Part Details page. You can also find images and similar parts to ATSAM4S-XSTK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM4S-XSTK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM4S-XSTK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM4S-XSTK fall under?
The ATSAM4S-XSTK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM4S-XSTK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4S-XSTK you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM4S-XSTK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAM4S-XSTK have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for ATSAM4S-XSTK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM4S-XSTK often in real-time on the comparison pages.
What if I can't find stock of ATSAM4S-XSTK?
You can fill out our help required form which you can use to request a quote for ATSAM4S-XSTK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.