Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$97.85
|
4
in stock
|
Buy Now | |
Microchip Technology
from US$88.54
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$93.92
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$64.10
|
2
in stock
|
Buy Now | |
element14
from US$95.42
|
2
in stock
|
Buy Now | |
Farnell
from US$89.14
|
2
in stock
|
Buy Now | |
Future Electronics
from US$92.97
|
-
|
Buy Now | |
Avnet America
from US$88.54
|
-
|
Buy Now | |
Richardson RFPD
from US$96.49
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM4S |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | SAM4SD32 |
Kit Contents | Eval Board SAM4SD32 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | On Board Embedded Debugger |
SAM4S Xplained Pro evaluation kit | Microchip Technology |
SAM4S XPLAINED PRO EVAL KIT,ATSAM4S-XPRO | RS |
Sam4S, Xpld Pro, Eval Board | Newark Electronics |
SAM4S, XPLD PRO, EVAL BOARD | element14 |
Platform to Evaluate the ATSAM4SD32C Microcontroller | Future Electronics |
SAM4S 32-Bit ARM Microcontroller Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAM4S-XPRO?
Additional datasheets, footprints and schematics for ATSAM4S-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAM4S-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM4S-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM4S-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM4S-XPRO fall under?
The ATSAM4S-XPRO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM4S-XPRO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4S-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM4S-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAM4S-XPRO have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for ATSAM4S-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM4S-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAM4S-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAM4S-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.