Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$164.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$227.48
|
No stock
|
Buy Now | |
Microchip Technology
from US$225.16
|
143
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$164.47
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$225.16
|
-
|
Buy Now | |
Future Electronics
from US$251.19
|
-
|
Buy Now | |
Avnet America
from US$225.16
|
-
|
Buy Now | |
Richardson RFPD
from US$245.36
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM4N |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | ATSAM4N16C |
RoHS Compliant | Yes |
SAM4N Xplained Pro starter kit | Microchip Technology |
Dev.kit: Microchip ARM | Transfer Multisort Elektronik |
Evaluation Board, Xplained Pro | Newark Electronics |
SAM4N Series Smart ARM Based Microcontrollers Sam4N Xplained 32 Bit Eval Board | Future Electronics |
Starter Kit For ATSAM4N16C ARM Cortex-M4 Based Microcontroller | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
XPLAINED PRO EVAL KIT, ARM CORTEX-M4 | Farnell |
Where can I find additional details, specifications and documents for a ATSAM4N-XSTK?
Additional datasheets, footprints and schematics for ATSAM4N-XSTK are listed on our Part Details page. You can also find images and similar parts to ATSAM4N-XSTK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM4N-XSTK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM4N-XSTK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM4N-XSTK fall under?
The ATSAM4N-XSTK is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM4N-XSTK when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4N-XSTK you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM4N-XSTK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATSAM4N-XSTK have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ATSAM4N-XSTK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM4N-XSTK often in real-time on the comparison pages.
What if I can't find stock of ATSAM4N-XSTK?
You can fill out our help required form which you can use to request a quote for ATSAM4N-XSTK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.