ATSAM4LC2BA-AU Microcontrollers - MCU by Microchip Technology

Status: Active
Series: ATSAM4LC2B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

A member of the Microchip's SAM4L family of flash microcontrollers based on the ARM® Cortex®-M4 processor, the ATSAM4LC2B delivers the lowest power in active mode (90uA/MHz) as well as sleep mode (1.5uA) and the shortest wake-up time (down to 1.5us) in a Cortex-M4-based device.

Along with 128KB of embedded flash memory, the device features an LCD controller, hardware cryptography, USB host and device, peripheral event system, SleepWalking intelligent peripherals, and built-in security, including 128-bit Advanced Encryption Standard (AES).

Integrated Microchip QTouch technology makes it easy to bring capacitive touch functionality to your hardware.

Where to Buy

Prices starting from US$4.58

Distributor Stock
Logo for Farnell
Farnell
from US$5.29
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$4.58
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.35
-
Buy Now
Logo for element14
element14
from US$5.47
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

ARM Cortex-M4 running at up to 48 MHz
Memory Protection Unit (MPU)
DSP Instructions, Thumb®-2 instruction set
128 Kbytes embedded Flash, 0 wait-state capability up to 24MHz
32 Kbytes embedded SRAM
Embedded voltage regulator for single-supply operation
Two Power-on-Reset and Two Brown-out Detectors (BOD)
Quartz or ceramic resonator oscillators: 0.6 to 30MHz main power with Failure Detection and low power 32.768 kHz for RTC or device clock
High-precision 8/12 MHz factory-trimmed internal RC oscillator
Slow clock internal RC oscillator as permanent low-power mode device clock
High speed 80MHz internal RC oscillator
Low power 32kHz internal RC oscillator
PLL up to 240MHz for device clock and for USB
Digital Frequency Locked Loop (DFLL) with wide input range
Up to 16 peripheral DMA (PDCA) channels
Active mode down to 90μA/MHz with configurable voltage scaling
High performance and efficiency: 28 coremark/mA
Wait mode down to 3μA with fast wake-up time (<1.5μs) supporting SleepWalking
Full RAM and Logic Retention mode down to 1.5μA with fast wake-up time (<1.5μs)
Ultra low power Backup mode with/without RTC down to 1.5/0.9μA
64-lead LQFP, 10x10 mm, pitch 0.5 mm
64-pad QFN, 9x9 mm, pitch 0.5 mm
64-ball WLCSP, 5,270x5,194 mm, pitch 0.5 mm
Industrial (-40° C to +85° C)
USB 2.0 Device and Embedded Host: 12 Mbps, up to 8 bidirectional Endpoints and Multi-packet Ping-pong Mode. On-Chip Transceiver
One USART with ISO7816, IrDA®, RS-485, SPI, Manchester and LIN Mode
Three USART with SPI Mode
One PicoUART for extended UART wake-up capabilities in all sleep modes
Liquid Crystal Display (LCD) Module with Capacity up to 40 Segments and up to 4 Common Terminals
Windowed Watchdog Timer (WDT)
Asynchronous Timer (AST) with Real-time Clock Capability, Counter or Calendar Mode Supported
Frequency Meter (FREQM) for Accurate Measuring of Clock Frequency
Three 16-bit Timer/Counter (TC) Channels with capture, waveform, compare and PWM mode
One Master/Slave Serial Peripheral Interface (SPI) with Chip Select Signals
Four Master and Two Slave Two-wire Interfaces (TWI), up to 3.4Mbit/s I2C-compatible
Capacitive Touch Module (CATB) supporting up to 32 buttons
Inter-IC Sound (IISC) Controller, Compliant with Inter-IC Sound (I2S) Specification
Peripheral Event System for Direct Peripheral to Peripheral Communication
Parallel Capture Module (PARC)
Glue Logic Controller (GLOC)
43 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and slew-rate control
Three High-drive I/O Pins
One 8-channel ADC 300Ksps (ADC) with up to 12 Bits Resolution
One DAC 500Ksps (DACC) with up to 10 Bits Resolution
Two Analog Comparators (ACIFC) with Optional Window Detection
Audio Bitstream DAC (ABDACB) Suitable for Stereo Audio
One Advanced Encryption System (AES) with 128-bit key length
32-bit Cyclic Redundancy Check Calculation Unit (CRCCU)
Random generator (TRNG)
Serial Wire/JTAG Debug Port(SWJ-DP)
Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset.
Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access.
Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches.
Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling.
Instrumentation Trace Macrocell (ITM) for support of printf style debugging.
IEEE1149.1 JTAG Boundary-scan on all digital pins.
ASF-Atmel software Framework – SAM software development framework
Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers.
DMA support, Interrupt handlers Driver support
USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks
RTOS integration, FreeRTOS is a core component

Specifications

Part Family ATSAM4LC2B
CPU Type Cortex-M4
MaxSpeed (MHz) 48
Program Memory Size (KB) 128
SRAM (KB) 32
Data EEPROM (bytes) 0
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Min.(V) 1.68
Operation Voltage Max.(V) 3.6
Direct Memory Access (DMA) Channels 16
SPIâ„¢ 1
I2C 4
UART 4
I2S 1
Ethernet None
Quadrature Encoder Interface (QEI) 0
Crypto Engine Yes
Number of USB Modules 1
USB Interface Full Speed
Number of CAN Modules 0
Type of CAN module None
ADC Channels 7
Max ADC Resolution (bits) 12
Max ADC Sampling Rate (ksps) 300
Number of DACs 2
Input Capture 6
Standalone Output Compare/ Standard PWM 0
Motor Control PWM Channels 0
Max 16 Bit Digital Timers 3
Number of Comparators 2
Internal Oscillator 80Mhz, 2,4,8Mhz , 32Khz, 115Khz
Hardware RTCC Yes
Max I/O Pins 43
Pin Count 64
Low Power Yes
Pins | Packaging 64 | TQFP
Temp Range -40C to +85C
Packing Media Tray (160)

Resources


Application Notes
AN_42201 - AT03198: Thermostat with Touch and Wireless Connectivity - Software User`s Guide
AN_42128 - AT02346: Using the MPU on Cortex-M3 / Cortex-M4 based Microcontrollers
AN_42141 - AT02333: Safe and Secure Bootloader Implementation for SAM3/4
AN_42283 - AT07942: SAM4L Asynchronous Timer (AST)
AN_42278 - AT07901: SAM4L External Interrupt Controller (EIC) Driver
AN_42280 - AT07903: SAM4L General-Purpose Input/Output (GPIO) Driver
AN_42296 - AT07910: SAM4L Liquid Crystal Display (LCDCA) Driver
AN_42297 - AT07912: SAM4L Parallel Capture (PARC) Driver
AN_42274 - AT07334: SAM4 TWI Master Mode Driver
AN_42273 - AT07335: SAM4 TWI Slave Mode Driver
AN_42317 - AT07911: Glue Logic Controller (GLOC)
AN_42315 - AT07908: SAM4L Inter-IC Sound Controller (IISC)
AN_42312 - AT06863: SAM4L Peripheral Event Controller (PEVC) Driver
AN_42313 - AT07893: SAM4L Peripheral DMA Controller (PDCA)
AN_42323 - AT09253: SAM4L Analog Comparator Interface Controller (ACIFC) Driver
AN_42314 - AT07902: SAM4L Watchdog Timer
AN_42301 - AT07898: SAM3/4S/4L/4E/4N/4CM/4C/G Timer Counter (TC) Driver
AN_42209 - AT07890: SAM4 Serial Peripheral Interface (SPI)
AN_42318 - AT08220: Universal Synchronous Asynchronous Receiver Transceiver (USART)
AN_42293 - AT07900: SAM4 Digital-to-Analog Converter Controller (DACC)
AN_42706 - AT11483: Quadrature Decoder (QDEC) for SAM3/4 Devices
AN_42294 - AT07906: SAM4 Pulse Width Modulation Controller (PWM)
AN_42320 - AT04113: How to implement SleepWalking on an ARM Cortex-M4 MCU Application: Step-by-step Project Building Guide
AN_42476 - AT04155: SAM4L USB Host MSC Bootloader with Optional AES
AN_42204 - AT03289: SAM4L Low Power Design with FreeRTOS
AN_42382 - AT04056: Getting Started with FreeRTOS on SAM Flash MCUs
AN_42263 - AT07146: Low Power Design Consideration in Thermostat with SAM4L
AN_42501 - AT11489: Low Power Techniques for SMART ARM MCUs
AN_42051 - AT03454: SAM-BA for SAM4L
AN_42024 - AT01778: Getting Started with SAM4L
AN_42025 - AT01777: SAM4L Schematic Checklist
AN_42336 - AT09331: ASF USB Stack Manual
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production
AN2587 - EMI, EMC, EFT, and ESD Circuit Design Consideration for 32-bit Microcontrollers Application Note



Legacy Collaterals
Beyond the IDE
AN_42235 - AT06857: Developing Extension Boards for the Xplained Pro Evaluation Kits
AN_42438 - AT09423: SAM-BA Overview and Customization Process
AN_42344 - AT09339: USB Host Interface (UHI) for Mass Storage Class (MSC)
AN_42346 - AT09341: USB Host Interface (UHI) for Vendor Class Device
AN_42338 - AT09333: USB Host Interface (UHI) for Communication Class Device (CDC)
AN_42342 - AT09337: USB Host Interface (UHI) for Human Interface Device Mouse (HID Mouse)
AN_42337 - AT09332: USB Device Interface (UDI) for Communication Class Device (CDC)
AN_42345 - AT09340: USB Device Interface (UDI) for Vendor Class Device
AN_42339 - AT09334: USB Device Interface (UDI) for Human Interface Device Generic (HID Generic)
AN_42370 - AT08569: Optimizing ASF Code Size to Minimize Flash and RAM Usage
AN_42341 - AT09336: USB Device Interface (UDI) for Human Interface Device Mouse (HID Mouse)
AN_42343 - AT09338: USB Device Interface (UDI) for Mass Storage Class (MSC)
AN_42340 - AT09335: USB Device Interface (UDI) for Human Interface Device Keyboard (HID Keyboard)
AN_42728 - AT15004:Using SAM-BA for Linux on SAM Devices
Leverage Customer, Supplier and Partner Collaboration for Innovation and Improv
Microprocessor or Microcontroller
Computers that You Wear Help Your Work and Play
Designing Feature-Rich User Interfaces for Home and Industrial Controllers





Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.2867
Shipping Weight (kg) 2.4875
Lead Count 64
Package Type TQFP
Package Width or Size 10x10x1mm
Soldering Composition Matte Tin

Alternative Descriptions

TQFP, Green, IND TEMP,CRYPTO,MRL A | Microchip Technology
Microcontroller Mcu, 32 Bit, Cortex-M4, 48Mhz, Tqfp-64 | Newark Electronics
HighEnd MCU | Avnet America
MCU, 32BIT, CORTEX-M4, 48MHZ, TQFP-64 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATSAM4LC2BA-AU?

Additional datasheets, footprints and schematics for ATSAM4LC2BA-AU are listed on our Part Details page. You can also find images and similar parts to ATSAM4LC2BA-AU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATSAM4LC2BA-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM4LC2BA-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATSAM4LC2BA-AU fall under?

The ATSAM4LC2BA-AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.

Can I view similar or alternative parts?

You can view similar parts to ATSAM4LC2BA-AU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4LC2BA-AU you can contact the distributor directly for product support, shipping queries etc.

Is the ATSAM4LC2BA-AU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATSAM4LC2BA-AU have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ATSAM4LC2BA-AU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATSAM4LC2BA-AU often in real-time on the comparison pages.

What if I can't find stock of ATSAM4LC2BA-AU?

You can fill out our help required form which you can use to request a quote for ATSAM4LC2BA-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay