Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$80.27
|
No stock
|
Buy Now | |
Microchip Technology
from US$79.68
|
59
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$91.14
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$79.68
|
-
|
Buy Now | |
Future Electronics
from US$88.89
|
-
|
Buy Now | |
Avnet America
from US$79.68
|
-
|
Buy Now | |
element14
from US$83.87
|
-
|
Buy Now | |
Richardson RFPD
from US$86.82
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM4L |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | ATSAM4LC8CA |
Kit Contents | Xplained Pro Eval Board ATSAM4LC8CA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SAM4L8 Xplained Pro evaluation kit | Microchip Technology |
Dev.kit: Microchip ARM | Transfer Multisort Elektronik |
Evaluation Board, Xplained Pro | Newark Electronics |
SAM4L Series Smart ARM Based Microcontrollers Sam4L8 3/3.6 V 32 Bit Eval Board | Future Electronics |
Evaluation Kit For SAM4L8 Cortex-M4 Based Microcontroller | Avnet America |
EVAL BOARD, XPLAINED PRO, CORTEX-M4 | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAM4L8-XPRO?
Additional datasheets, footprints and schematics for ATSAM4L8-XPRO are listed on our Part Details page. You can also find images and similar parts to ATSAM4L8-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM4L8-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM4L8-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM4L8-XPRO fall under?
The ATSAM4L8-XPRO is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATSAM4L8-XPRO when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4L8-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM4L8-XPRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAM4L8-XPRO have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ATSAM4L8-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM4L8-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATSAM4L8-XPRO?
You can fill out our help required form which you can use to request a quote for ATSAM4L8-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.