Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$249.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$250.88
|
No stock
|
Buy Now | |
Microchip Technology
from US$249.19
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$259.16
|
-
|
Buy Now | |
Future Electronics
from US$261.65
|
-
|
Buy Now | |
Avnet America
from US$249.19
|
-
|
Buy Now | |
element14
from US$262.77
|
-
|
Buy Now | |
Richardson RFPD
from US$271.55
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM4L |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | ATSAM4LC4C |
Kit Contents | Eval Board ATSAM4LC4C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Board Monitor with OLED Colour Display Power Measurement Stage for ATSAM4LC4C Power |
SAM4L-EK | Microchip Technology |
Evaluation Board, Mcu | Newark Electronics |
Evaluation Kit for the SAM4LC Cortex Microcontroller | Future Electronics |
EVAL KIT SAM4LC | Avnet America |
EVAL, CORTEX M4, SAM4L, MICROCNTRL | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATSAM4L-EK?
Additional datasheets, footprints and schematics for ATSAM4L-EK are listed on our Part Details page. You can also find images and similar parts to ATSAM4L-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM4L-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM4L-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM4L-EK fall under?
The ATSAM4L-EK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM4L-EK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM4L-EK you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM4L-EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAM4L-EK have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ATSAM4L-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM4L-EK often in real-time on the comparison pages.
What if I can't find stock of ATSAM4L-EK?
You can fill out our help required form which you can use to request a quote for ATSAM4L-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.