Status: | Active |
---|---|
Series: | ATSAM3U1E |
RoHS: | Compliant |
Microchip's ARM®-based SAM3U1E is a member of the SAM3U family of flash microcontrollers based on the high-performance 32-bit ARM Cortex®-M3 RISC processor.
It operates at a maximum speed of 96MHz and features 64KB of flash memory and 20KB of SRAM.
The peripheral set includes a High Speed USB device and PHY at 480Mbps, high-speed multimedia card interface for SDIO/SD/MMC, a 16-bit external bus interface supporting NAND flash, four USARTs, two TWIs (I2C), 5x SPIs, I2S, four PWM timers, three 16-bit timers, RTC, 8x12-bit and 8x10-bit ADC.
The architecture is designed to sustain high-speed data transfers. The multi-layer bus matrix, multiple SRAM banks, PDC, and DMA support parallel tasks and maximize data throughput.
The SAM3U1E operates from 1.62V to 3.6V and is available in 144-pin LQFP and BGA packages.
ARM Cortex-M3 revision 2.0 running at up to 96 MHz |
Memory Protection Unit (MPU) |
Thumb®-2 instruction set |
64 Kbytes embedded Flash, 128-bit wide access, memory accelerator, dual bank |
20 Kbytes embedded SRAM |
16 Kbytes ROM with embedded bootloader routines (UART, USB) and IAP routines |
Static Memory Controller (SMC): SRAM, NOR, NAND support. NAND Flash controller with 4 Kbytes RAM buffer and ECC |
External Bus Interface - 8 or 16 bits, 4 chip selects, 24-bit address |
Embedded voltage regulator for single-supply operation |
POR, BOD and Watchdog for safe reset |
Quartz or resonator oscillators: 3 to 20 MHz main and optional low power 32.768 kHz for RTC or device clock |
High precision 8/12 MHz factory trimmed internal RC oscillator with 4 MHz Default Frequency for fast device startup |
Slow Clock Internal RC oscillator as permanent clock for device clock in low power mode |
One PLL for device clock and one dedicated PLL for USB 2.0 High Speed Device |
17 Peripheral DMA Controller (PDC) channels and 4-channel central DMA |
Sleep, Wait, and Backup modes, down to 1.65 μA in Backup mode with RTC, RTT, and GPBR |
144-lead LQFP – 20 × 20 mm, pitch 0.5 mm |
144-ball LFBGA – 10 × 10 mm, pitch 0.8 mm |
Industrial (-40° C to +85° C) |
USB 2.0 Device: 480 Mbps, 4-Kbyte FIFO, up to 7 bidirectional Endpoints, dedicated DMA |
4 USARTs (ISO7816, IrDA®, Flow Control, SPI, Manchester support) and one UART |
2 TWI (I2C compatible) |
1 Serial Perpheral Interface (SPI) |
1 Synchronous Serial Controller (SSC) (I2S) |
1 High Speed Multimedia Card Interface (HSMCI) (SDIO/SD/MMC) |
3-channel 16-bit Timer/Counter (TC) for capture, compare and PWM |
4-channel 16-bit PWM (PWMC) |
32-bit Real-time Timer (RTT) and Real-time Clock (RTC) with calendar and alarm features |
96 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination |
Three 32-bit Parallel Input/Output Controllers |
8-channel 12-bit 1 msps ADC with differential input mode and programmable gain stage |
8-channel 10-bit ADC |
Serial Wire/JTAG Debug Port(SWJ-DP) |
Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. |
Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. |
Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. |
Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. |
Instrumentation Trace Macrocell (ITM) for support of printf style debugging. |
IEEE1149.1 JTAG Boundary-scan on all digital pins. |
ASF-Atmel software Framework – SAM software development framework |
Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. |
DMA support, Interrupt handlers Driver support |
USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks |
RTOS integration, FreeRTOS is a core component |
Part Family | ATSAM3U1E |
---|---|
CPU Type | Cortex-M3 |
MaxSpeed (MHz) | 96 |
Program Memory Size (KB) | 64 |
SRAM (KB) | 20 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.62 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 21 |
SPIâ„¢ | 5 |
I2C | 2 |
UART | 5 |
I2S | 1 |
Ethernet | None |
SDIO/SD-CARD/eMMC | 1 |
Quadrature Encoder Interface (QEI) | 1 |
Crypto Engine | No |
Number of USB Modules | 1 |
USB Interface | Full Speed |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 16 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Number of DACs | 0 |
Input Capture | 6 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 3 |
Number of Comparators | 0 |
Internal Oscillator | 4,8,12Mhz,32Khz |
Hardware RTCC | Yes |
Max I/O Pins | 96 |
Pin Count | 144 |
Low Power | No |
Pins | Packaging | 144 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (184) |
Data Sheets |
---|
SAM3U Series Datasheet |
Brochures |
---|
Atmel Studio - Software Development Environment |
Atmel Flash Microcontroller Product Portfolio |
Atmel-Integrating the Internet of Things |
Supporting Collateral |
---|
Next-Generation IDE: Maximizing IP Reuse |
What is SSC? How to Configure SSC for Audio Applications |
What is TWI How to Configure the TWI for I2C |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2154 |
Shipping Weight (kg) | 1.065217 |
Lead Count | 144 |
Package Type | LFBGA |
Package Width or Size | 10x10x1.4mm |
Soldering Composition | SAC105 |
Microcontroller Mcu, 32 Bit, Cortex-M3, 96Mhz, Tfbga-144 | Newark Electronics |
SAM3U Series 128 kB Flash 36 kB SRAM 96 MHz 32-Bit Microcontroller - TFBGA-144 | Future Electronics |
Cortex based Processor | Avnet America |
LFBGA, Green, IND TEMP, MRL B | Microchip Technology |
MCU, 32BIT, 96MHZ, LFBGA-144 | Farnell |
Where can I find additional details, specifications and documents for a ATSAM3U1EB-CU?
Additional datasheets, footprints and schematics for ATSAM3U1EB-CU are listed on our Part Details page. You can also find images and similar parts to ATSAM3U1EB-CU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM3U1EB-CU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM3U1EB-CU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM3U1EB-CU fall under?
The ATSAM3U1EB-CU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM3U1EB-CU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM3U1EB-CU you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM3U1EB-CU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAM3U1EB-CU have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for ATSAM3U1EB-CU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM3U1EB-CU often in real-time on the comparison pages.
What if I can't find stock of ATSAM3U1EB-CU?
You can fill out our help required form which you can use to request a quote for ATSAM3U1EB-CU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.