Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM3U |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | SAM3U4E |
Kit Contents | Board Power Supply USB RS232 Cable 3V Lithium Battery |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | PSRAM NAND Flash 2.8 Inch TFT Colour LCD Display Audio Codec ZigBee Connector |
Kit Features | SAM3U4E QFP Chip Optional SMB Connector SD/MMC Interface 3-D Accelerometer Sensor BNC Connectors |
Evaluation Board, At91, Usb, I2C, Mci, Ebi | Newark Electronics |
Where can I find additional details, specifications and documents for a ATSAM3U-EK?
Additional datasheets, footprints and schematics for ATSAM3U-EK are listed on our Part Details page. You can also find images and similar parts to ATSAM3U-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM3U-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM3U-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM3U-EK fall under?
The ATSAM3U-EK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM3U-EK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM3U-EK you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM3U-EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAM3U-EK have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for ATSAM3U-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM3U-EK often in real-time on the comparison pages.
What if I can't find stock of ATSAM3U-EK?
You can fill out our help required form which you can use to request a quote for ATSAM3U-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.