Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AT91SAM3xxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | ATSAM3SD8CA |
Kit Contents | Evaluation Board for SAM3SD8 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | SAM3S Microcontroller SD / MMC Interface QTouch Buttons |
Arm Sam3S, Sam3Sd8, Dev Kit | Newark Electronics |
EVAL KIT SAM3S8 & SAM3SD8 SERIES | Avnet America |
Where can I find additional details, specifications and documents for a ATSAM3S-EK2?
Additional datasheets, footprints and schematics for ATSAM3S-EK2 are listed on our Part Details page. You can also find images and similar parts to ATSAM3S-EK2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM3S-EK2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM3S-EK2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM3S-EK2 fall under?
The ATSAM3S-EK2 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM3S-EK2 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM3S-EK2 you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM3S-EK2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATSAM3S-EK2 have stock available?
Authorised distributors including Micros, element14, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ATSAM3S-EK2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM3S-EK2 often in real-time on the comparison pages.
What if I can't find stock of ATSAM3S-EK2?
You can fill out our help required form which you can use to request a quote for ATSAM3S-EK2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.