Status: | Active |
---|---|
Series: | ATSAM3S1B |
RoHS: | Compliant |
The SAM3S1B is a member of the Microchip's SAM3S series microcontrollers based on the high-performance 32-bit ARM® Cortex®-M3 RISC processor. It operates at a maximum speed of 64MHz and features 64KB of flash memory and 16KB of SRAM.
The extensive peripheral set includes a Full Speed USB device port with embedded transceiver, a high-speed multimedia card interface for SDIO/SD/MMC, two USARTs, two UARTs, two TWIs (I2C), three SPI, I2S, PWM timer, three 16-bit timers, RTC, 10-ch 12-bit ADC, 2-ch 12-bit DAC, and an analog comparator.
The SAM3S1B is ready for capacitive touch thanks to the QTouch library, offering an easy way to implement buttons, wheels, and sliders. The parallel data capture mode on the PIOs collects data from external devices not compliant with standard memory read protocols, such as low-cost image sensors. DMA transfers the data to memory, offloading the CPU.
It operates from 1.62V to 3.6V and is available in 64-pin QFP and QFN packages.
The SAM3S1B is pin-to-pin compatible with the SAM3N1B and SAM7S64.
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.35
|
294
in stock
|
Buy Now | |
Microchip Technology
from US$2.78
|
5,204
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
294
in stock
|
Buy Now | |
element14
from US$3.63
|
294
in stock
|
Buy Now | |
Schukat Electronic
from US$3.49
|
160
in stock
|
Buy Now | |
Avnet America
from US$3.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ARM® Cortex®-M3 revision 2.0 running at up to 64 MHz |
Memory Protection Unit (MPU) |
DSP Instructions, Thumb®-2 instruction set |
64 Kbytes Single Plane embedded Flash, 128-bit wide access, memory accelerator |
16 Kbytes embedded SRAM |
16 Kbytes ROM with embedded bootloader routines (UART, USB) and IAP routines |
Embedded voltage regulator for single-supply operation |
Power-on-Reset (POR), Brown-out Detector (BOD) and Watchdog for safe operation |
Quartz or ceramic resonator oscillators: 0.6 to 30MHz main power with Failure Detection and low power 32.768 kHz for RTC or device clock |
High precision 8/12 MHz factory trimmed internal RC oscillator with 4 MHz default frequency for device startup. In-application trimming access for frequency adjustment |
Slow clock internal RC oscillator as permanent low-power mode device clock |
Two PLLs up to 130 MHz for device clock and for USB |
Temperature Sensor |
Up to 22 peripheral DMA (PDC) channels |
Sleep and Backup modes, down to < 2 μA in Backup mode |
Ultra low power RTC |
64-lead LQFP, 10 x 10 mm, pitch 0.5 mm |
64-lead QFN, 9 x 9 mm, pitch 0.5 mm |
Industrial (-40° C to +85° C) |
USB 2.0 Device and Embedded Host: 12 Mbps, up to 8 bidirectional Endpoints and Multi-packet Ping-pong Mode. On-Chip Transceiver |
USB 2.0 Device: 12 Mbps, 2668 byte FIFO, up to 8 bidirectional Endpoints. On-Chip Transceiver |
2 USARTs with ISO7816, IrDA®, RS-485, SPI, Manchester and Modem Mode |
Two 2-wire UARTs |
2 Two Wire Interface (I2C compatible), 1 SPI, 1 Serial Synchronous Controller (I2S), 1 High Speed Multimedia Card Interface (SDIO/SD Card/MMC) |
two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode. Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor |
4-channel 16-bit PWM with Complementary Output, Fault Input, 12-bit Dead Time Generator Counter for Motor Control |
32-bit Real-time Timer and RTC with calendar and alarm features |
32-bit Cyclic Redundancy Check Calculation Unit (CRCCU) |
47 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination |
Three 32-bit Parallel Input/Output Controllers, Peripheral DMA assisted Parallel Capture Mode |
10-channel, 1Msps ADC with differential input mode and programmable gain stage |
One 2-channel 12-bit 1Msps DAC |
One Analog Comparator with flexible input selection, Selectable input hysteresis |
Serial Wire/JTAG Debug Port(SWJ-DP) |
Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. |
Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. |
Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. |
Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. |
Instrumentation Trace Macrocell (ITM) for support of printf style debugging. |
IEEE1149.1 JTAG Boundary-scan on all digital pins. |
ASF-Atmel software Framework – SAM software development framework |
Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. |
DMA support, Interrupt handlers Driver support |
USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks |
RTOS integration, FreeRTOS is a core component |
Part Family | ATSAM3S1B |
---|---|
CPU Type | Cortex-M3 |
MaxSpeed (MHz) | 64 |
Program Memory Size (KB) | 64 |
SRAM (KB) | 16 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.62 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 22 |
SPIâ„¢ | 3 |
I2C | 2 |
UART | 4 |
I2S | 1 |
Ethernet | None |
SDIO/SD-CARD/eMMC | 1 |
Quadrature Encoder Interface (QEI) | 1 |
Crypto Engine | No |
Number of USB Modules | 1 |
USB Interface | Full Speed |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 10 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 1000 |
Number of DACs | 1 |
Input Capture | 6 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 6 |
Number of Comparators | 1 |
Internal Oscillator | 4,8,12Mhz,32Khz |
Hardware RTCC | Yes |
Max I/O Pins | 47 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | LQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
SAM3S Series Datasheet |
Brochures |
---|
Atmel Studio - Software Development Environment |
Atmel Flash Microcontroller Product Portfolio |
Atmel SAM3S Series |
Atmel-Integrating the Internet of Things |
Supporting Collateral |
---|
Next-Generation IDE: Maximizing IP Reuse |
What is SSC? How to Configure SSC for Audio Applications |
What is TWI How to Configure the TWI for I2C |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3683 |
Shipping Weight (kg) | 1.0875 |
Lead Count | 64 |
Package Type | LQFP |
Package Width or Size | 10x10x1.4mm |
Soldering Composition | Matte Tin |
LQFP, Green, IND TEMP, MRL B | Microchip Technology |
Mcu, 32Bit, Cortex-M3, 64Mhz, Qfp-64 | Newark Electronics |
MCU, 32BIT, CORTEX-M3, 64MHZ, QFP-64 | element14 |
MC 32bit 1,62V 64kB Flash 64MHz LQFP64 | Schukat Electronic |
HighEnd MCU | Avnet America |
Where can I find additional details, specifications and documents for a ATSAM3S1BB-AU?
Additional datasheets, footprints and schematics for ATSAM3S1BB-AU are listed on our Part Details page. You can also find images and similar parts to ATSAM3S1BB-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM3S1BB-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM3S1BB-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM3S1BB-AU fall under?
The ATSAM3S1BB-AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM3S1BB-AU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM3S1BB-AU you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM3S1BB-AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAM3S1BB-AU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ATSAM3S1BB-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM3S1BB-AU often in real-time on the comparison pages.
What if I can't find stock of ATSAM3S1BB-AU?
You can fill out our help required form which you can use to request a quote for ATSAM3S1BB-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.