Status: | Unknown |
---|---|
Series: | SAM32 Family SAM 3N Series Microcontrollers |
RoHS: | Compliant |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.75
|
No stock
|
Buy Now |
Product Range | SAM32 Family SAM 3N Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 64KB |
RAM Memory Size | 8KB |
RoHS Compliant | Yes |
MCU, 32BIT, CORTEX-M3, 48MHZ, QFP-100 | Farnell |
Where can I find additional details, specifications and documents for a ATSAM3N1CA-AU?
Additional datasheets, footprints and schematics for ATSAM3N1CA-AU are listed on our Part Details page. You can also find images and similar parts to ATSAM3N1CA-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM3N1CA-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM3N1CA-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM3N1CA-AU fall under?
The ATSAM3N1CA-AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM3N1CA-AU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM3N1CA-AU you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM3N1CA-AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATSAM3N1CA-AU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ATSAM3N1CA-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM3N1CA-AU often in real-time on the comparison pages.
What if I can't find stock of ATSAM3N1CA-AU?
You can fill out our help required form which you can use to request a quote for ATSAM3N1CA-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.