Status: | Active |
---|---|
Series: | ATSAM3N0A |
RoHS: | Compliant |
Microchip's SAM3N0A is a member of the SAM3N series of microcontrollers based on the high-performance 32-bit ARM® Cortex®-M3 RISC processor.
It operates at a maximum speed of 48MHz and features 32KB of flash memory and 8KB of SRAM. The peripheral set includes a USART, two UARTs, two SPIs, two TWIs (I2C), PWM timer, six 16-bit timers, RTC, and a 10-bit ADC.
The SAM3N0A is ready for capacitive touch thanks to the Microchip QTouch library, offering an easy way to implement buttons, sliders, and wheels.
It operates from 1.62V to 3.6V and is available in 48-pin LQFP and QFN packages.
ARM Cortex-M3 revision 2.0 running at up to 48 MHz |
Memory Protection Unit (MPU) |
24-bit SysTick Counter |
Nested Vector Interrupt Controller |
DSP Instructions, Thumb®-2 instruction set |
32 Kbytes embedded Flash, 128-bit wide access, memory accelerator, single plane |
8 Kbytes embedded SRAM |
16 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines |
Embedded voltage regulator for single-supply operation |
Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation |
Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock |
Slow clock internal RC oscillator as permanent low-power mode device clock |
High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment |
One PLL up to 130 MHz for device clock |
8 Peripheral DMA (PDC) channels |
Sleep, Wait, and Backup modes, down to 1.2 μA in Backup mode with RTC, RTT, and 256-bit GPBR |
48-lead LQFP – 7 x 7 mm, pitch 0.5 mm |
48-pad QFN – 7 x 7 mm, pitch 0.5 mm |
Industrial (-40° C to +85° C) |
1 USARTs with RS-485 and SPI mode support. One USART (USART0) has ISO7816, IrDA® and PDC support in addition |
Two 2-wire UARTs |
Two 2-wire Interfaces (I2C compatible) |
One SPI |
Up to two 3-channel 16-bit Timer Counters with capture, waveform, compare and PWM mode, Quadrature Decoder Logic and 2-bit Gray Up/Down Counter for Stepper Motor |
4-channel 16-bit PWM |
32-bit low-power Real-time Timer (RTT) |
Low-power Real-time Clock (RTC) with calendar and alarm features |
34 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination |
Three 32-bit Parallel Input/Output Controllers |
8 channels, 384 ksps 10-bit ADC |
Serial Wire/JTAG Debug Port(SWJ-DP) |
Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. |
Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. |
Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. |
Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. |
Instrumentation Trace Macrocell (ITM) for support of printf style debugging. |
IEEE1149.1 JTAG Boundary-scan on all digital pins. |
ASF-Atmel software Framework – SAM software development framework |
Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. |
DMA support, Interrupt handlers Driver support |
USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks |
RTOS integration, FreeRTOS is a core component |
Part Family | ATSAM3N0A |
---|---|
CPU Type | Cortex-M3 |
MaxSpeed (MHz) | 48 |
Program Memory Size (KB) | 32 |
SRAM (KB) | 8 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.62 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 8 |
SPIâ„¢ | 2 |
I2C | 2 |
UART | 3 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 1 |
Crypto Engine | No |
Number of USB Modules | 0 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 384 |
Number of DACs | 1 |
Input Capture | 6 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 6 |
Number of Comparators | 0 |
Internal Oscillator | 4,8,12Mhz,32Khz |
Hardware RTCC | Yes |
Max I/O Pins | 34 |
Pin Count | 48 |
Low Power | No |
Pins | Packaging | 48 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
Data Sheets |
---|
SAM3N Series Datasheet |
Brochures |
---|
Atmel Studio - Software Development Environment |
Atmel Flash Microcontroller Product Portfolio |
Atmel-Integrating the Internet of Things |
Supporting Collateral |
---|
Next-Generation IDE: Maximizing IP Reuse |
What is SSC? How to Configure SSC for Audio Applications |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1443 |
Shipping Weight (kg) | 0.769231 |
Lead Count | 48 |
Package Type | VQFN |
Package Width or Size | 7x7x0.9mm |
Soldering Composition | Matte Tin |
Microcontroller Mcu, 32 Bit, Cortex-M3, 48Mhz, Qfn-48 | Newark Electronics |
SAM3N Series 32 kB Flash 8 kB SRAM 48 MHz 32-Bit Microcontroller - QFN-48 | Future Electronics |
HighEnd MCU | Avnet America |
QFN,GREEN, IND TEMP, MRL A | Microchip Technology |
MCU, 32BIT, 48MHZ, QFN-48 | Farnell |
Where can I find additional details, specifications and documents for a ATSAM3N0AA-MU?
Additional datasheets, footprints and schematics for ATSAM3N0AA-MU are listed on our Part Details page. You can also find images and similar parts to ATSAM3N0AA-MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATSAM3N0AA-MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATSAM3N0AA-MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATSAM3N0AA-MU fall under?
The ATSAM3N0AA-MU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to ATSAM3N0AA-MU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATSAM3N0AA-MU you can contact the distributor directly for product support, shipping queries etc.
Is the ATSAM3N0AA-MU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATSAM3N0AA-MU have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for ATSAM3N0AA-MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATSAM3N0AA-MU often in real-time on the comparison pages.
What if I can't find stock of ATSAM3N0AA-MU?
You can fill out our help required form which you can use to request a quote for ATSAM3N0AA-MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.