ATS48C32Y Schneider Electric Parts by Schneider Electric

MOTOR STARTER 3-PH 320A 315KW 690VAC

Status: Unknown
Series: Altistart 48 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4,749.40

Distributor Stock
Logo for Farnell
Farnell
from US$4,749.40
No stock
Buy Now
Logo for element14
element14
from US$6,705.67
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage Min 208VAC
Supply Voltage Max 690VAC
No. of Phases Three Phase
Power Rating 315kW
Current Rating 320A
Product Range Altistart 48 Series

Alternative Descriptions

SOFT STARTER, 3PH, 315KW, 320A, 690VAC | Farnell
Motor Starter, 3-Ph, 320A, 315Kw, 690Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATS48C32Y?

Additional datasheets, footprints and schematics for ATS48C32Y are listed on our Part Details page. You can also find images and similar parts to ATS48C32Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATS48C32Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS48C32Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATS48C32Y fall under?

The ATS48C32Y is listed under Schneider Electric Parts.

Can I view similar or alternative parts?

You can view similar parts to ATS48C32Y when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATS48C32Y you can contact the distributor directly for product support, shipping queries etc.

Is the ATS48C32Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATS48C32Y have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ATS48C32Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATS48C32Y often in real-time on the comparison pages.

What if I can't find stock of ATS48C32Y?

You can fill out our help required form which you can use to request a quote for ATS48C32Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay