Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Starter Type | Soft Starter |
---|---|
Power Rating | 90kW |
No. of Phases | Three Phase |
Current Rating | 110A |
Supply Voltage Min | 208VAC |
Supply Voltage Max | 690VAC |
IP / NEMA Rating | IP20 |
RoHS Compliant | Yes |
MOTOR STARTER, 3-PH, 110A, 690V | Farnell |
Soft Star,t 208-690Vac, 110Amp | Newark Electronics |
Where can I find additional details, specifications and documents for a ATS48C11Y?
Additional datasheets, footprints and schematics for ATS48C11Y are listed on our Part Details page. You can also find images and similar parts to ATS48C11Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATS48C11Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATS48C11Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATS48C11Y fall under?
The ATS48C11Y is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to ATS48C11Y when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATS48C11Y you can contact the distributor directly for product support, shipping queries etc.
Is the ATS48C11Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATS48C11Y have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ATS48C11Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATS48C11Y often in real-time on the comparison pages.
What if I can't find stock of ATS48C11Y?
You can fill out our help required form which you can use to request a quote for ATS48C11Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.